Home
 > 
HVAC
 > 
Blower
 > 
EBM PAPST
 > 
RG90-18/18N

RG90-18/18N

Manufactured by EBM PAPST

EBM PAPST RG90-18/18N
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$228.04
Save as much as 53%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • RG901818N
  • (PRICE/EA) DC FLAT PACK BLOWER
  • 135 X 38MM
  • 48V
  • BLOWER TYPE:RADIAL
  • SUPPLY VOLTAGE:48VDC
  • VOLTAGE TYPE:DC
  • FAN FRAME SIZE:135MM
  • EXTERNAL DEPTH:38MM
  • AIR FLOW - CFM:32.4CFM
  • AIR FLOW - M3/MIN:0.91M³/MIN
  • NOISE RATING:55DBA
  • POWER RATING:5.5W ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RG90-18/18N
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to RG90-18/18N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EBM PAPST

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$183.58
SKU: 16136091
Save Up To CAN$44.46!
Must Purchase Minimum Quantity Of 24
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$144.77
SKU: 16136092
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$125.57
SKU: 16136093
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$113.75
SKU: 16136094
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to RG90-18/18N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EBM PAPST RG90-18/14N
RG90-18/14N

EBM PAPST

DC FLAT PACK BLOWER, 135 X 38MM, 24V, BLOWER TYPE:RADIAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, FAN F ...
Buy Surplus As Low As
CAN$119.66
Repair Yours
CAN$250.00
IN STOCK!
EBM PAPST RG90-18/56
RG90-18/56

EBM PAPST

AC FLAT PACK BLOWER, 135 X 38MM, 230V, BLOWER TYPE:RADIAL, SUPPLY VOLTAGE:230V, CURRENT TYPE:AC, FAN ...
Buy Surplus As Low As
CAN$104.89
HONEYWELL 51401496-100
51401496-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL NODE
Buy Surplus As Low As
CAN$478.64
Repair Yours
CAN$337.72
IN STOCK!
ALLEN BRADLEY 150-CF147
150-CF147

ALLEN BRADLEY

ACCESSORY, FAN, REPLACEMENT, 43-85 A SOLID STATE MOTOR CONTROLLER
Buy Surplus As Low As
CAN$66.48
HAMMOND MANUFACTURING FAN150AC230
FAN150AC230

HAMMOND MANUFACTURING

FAN ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$124.09
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,079.53
IN STOCK!
SIEMENS 6SY7000-0AD05
6SY7000-0AD05

SIEMENS

DISCONTINUED BY MANUFACTURER: 04/21/2024, RADIAL FAN, WITH CAPACITOR, MOUNTED ONLY FOR DESIGN K, SUC ...
Buy Surplus As Low As
CAN$16,050.54
Repair Yours
Contact Us
IN STOCK!
SIEMENS 3RW3936-8A
3RW3936-8A

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC ...
Buy Surplus As Low As
CAN$449.09
IN STOCK!
BROAN NUTONE CFS-2T
CFS-2T

BROAN NUTONE

TIMER 12HOUR 2SPEED SELECTOR SWITCH
Buy Surplus As Low As
CAN$57.61
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$676.59
RITTAL 3108.115
3108.115

RITTAL

ENCLOSURE INTERNAL FAN, 1 PHASE, 115 VAC, 50/60 HZ, 100CFM, 160M3/H
Buy Surplus As Low As
CAN$326.48
IN STOCK!
RITTAL 3350230
3350230

RITTAL

19IN. VOMT FAN TRAY 190 CFM, 2 FANS 85MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$506.70
RITTAL 3352230
3352230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 105MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$952.84
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,772.72
RITTAL 3327607
3327607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 423 CFM, 230 VAC, 50/60 HZ, (SUGGESTED REPLACEMENT: 32 ...
Buy Surplus As Low As
CAN$1,772.72
Repair Yours
CAN$988.13
IN STOCK!
GRAINGER 4C229
4C229

GRAINGER

DAYTON

FAN BLADE, 24 INCHES, ROTATION CLOCKWISE, 1/2" BORE, 1/2 HP, 1140 RPM
Buy Surplus As Low As
CAN$113.75
IN STOCK!
SIEMENS 6SL3760-1AA00-0AA0
6SL3760-1AA00-0AA0

SIEMENS

VENTILATION GRILL, FOR CABINET UNITS, FOR SINAMICS G150/S150 S120, SPARE PART
Buy Surplus As Low As
CAN$286.59
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!