Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
306-006-500-102

306-006-500-102

Manufactured by EDAC

EDAC 306-006-500-102
EDAC 306-006-500-102
EDAC 306-006-500-102 0
EDAC 306-006-500-102 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.54
Save as much as 66%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 306006500102
  • (PRICE/EA) CARD EDGE CONN
  • SINGLE SIDE
  • 6POS
  • PANEL
  • CARD EDGE CONNECTOR TYPE:SINGLE SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:6 CONTACTS
  • CONNECTOR MOUNTING:PANEL MOUNT
  • CONNECTOR BODY ORIENTATION:STRAIGHT
  • CONTACT TERMINATION TYPE:SOLDER ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #306-006-500-102
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 306-006-500-102, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.67
SKU: 6530088
Call 1.855.752.9393 for current lead time
Save Up To CAN$3.87!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.44
SKU: 6530089
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.86
SKU: 6530090
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.51
SKU: 6530091
Call 1.855.752.9393 for Availability
or send us a message
todo: resource
If you need a specific firmware or series relating to 306-006-500-102, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3332-0B
3NE3332-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, FRONT INDICATOR, AR CLASS, NH2, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 3NE4120
3NE4120

SIEMENS

FUSE LINK, SITOR, W/BLADE CONTACTS, SILVER-PLATED, NH0, FRONT INDICATOR, 80 AMP, AR, UN AC: 1000 VAC ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NA3022
3NA3022

SIEMENS

FUSE LINK, 63AMP, 500VAC, 440VDC, LV HRC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3030
3NA3030

SIEMENS

FUSE LINK, 100 AMP, 500 VAC, 440 VDC, 8.2 W, 120 KA, SIZE-0, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3130
3NA3130

SIEMENS

FUSE LINK,100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 8.45 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3804-6
3NA3804-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 4 A, GG, UN AC: 690 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$153.64
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3ND1814
3ND1814

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 35 A, AM, UN AC: 500 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$39.00
EBM PAPST ECI-24.42
ECI-24.42

EBM PAPST

PAPST

DISCONTINUED BY MANUFACTURER, MOTOR, PRECSION, 60 VDC, 0.20 NM, 3700 U/MIN, IP 40, 6 AMP
Buy Surplus As Low As
CAN$1,107.95
Repair Yours
CAN$787.72
IN STOCK!
FESTO MSSD-E
MSSD-E

FESTO

PLUG SOCKET, SERIES MSSD, ANGLED 3-PIN SOCKET, 300 VDC / 250 VAC, 6 AMPS, PG7 CABLE FITTING, 6-8 MM ...
Buy Surplus As Low As
CAN$6.19
IN STOCK!
SIEMENS 5SB211
5SB211

SIEMENS

DIAZED FUSE LINK, SIZE DII, 2 AMP, 500 VAC/DC, E27 THREAD
Buy Surplus As Low As
CAN$2.54
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!