Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
307-017-557-112

307-017-557-112

Manufactured by EDAC

EDAC 307-017-557-112
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$91.46
Save as much as 54%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 307017557112
  • (PRICE/EA) CARD EDGE CONN
  • SINGLE SIDE
  • 17POS
  • TH
  • CARD EDGE CONNECTOR TYPE:SINGLE SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:17 CONTACTS
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT
  • CONNECTOR BODY ORIENTATION:RIGHT ANGLE
  • PRODUCT RANGE:307 SERIESROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #307-017-557-112
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 307-017-557-112, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$72.59
SKU: 132678272
Save Up To CAN$18.87!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.82
SKU: 132678273
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$49.34
SKU: 132678274
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.86
SKU: 132678275
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 307-017-557-112, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 307-021-559-112
307-021-559-112

EDAC

(PRICE/EA) CARD EDGE CONN, SINGLE SIDE, 21POS, TH; CARD EDGE CONNECTOR TYPE:SINGLE SIDE; CARD THICKN ...
Buy Surplus As Low As
CAN$41.87
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.39
IN STOCK!
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NA3824
3NA3824

SIEMENS

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 5.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 8WA1822-7EF81
8WA1822-7EF81

SIEMENS

G FUSE LINK DIN 41662 SLOW-RESPONSE LOW BREAKING CAPACITY RATED CONTINUOUS CURRENT 2.5 A
Buy Surplus As Low As
CAN$1.96
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 3NE4334-6B
3NE4334-6B

SIEMENS

SITOR FUSE LINK, WITH FEMALE THREAD ON BOTH SIDES, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$282.00
IN STOCK!
SIEMENS 6SY70102AA22
6SY70102AA22

SIEMENS

FUSE LINK, 630A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,846.64
SIEMENS 3NA3120
3NA3120

SIEMENS

FUSE LINK, 50 AMP, 120 KA500 VOLT AC, 440 VOLT DC, 4.62 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3665
3NA3665

SIEMENS

FUSE LINK, 500 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$571.00
SIEMENS 3NA3804
3NA3804

SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
SIEMENS 3NA3814-6
3NA3814-6

SIEMENS

FUSE LINK, 35 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.32 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$197.37
IN STOCK!
SIEMENS 3NA6136
3NA6136

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 160 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$33.00
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
DIALIGHT 037-0112-300
037-0112-300

DIALIGHT

MIN. PANEL IND. / BAG ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$38.88
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!