Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
307-033-527-102

307-033-527-102

Manufactured by EDAC

EDAC 307-033-527-102
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$63.87
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 307033527102
  • (PRICE/EA) CARD EDGE CONN
  • SINGLE SIDE
  • 33POS
  • TH
  • CARD EDGE CONNECTOR TYPE:SINGLE SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:33 CONTACTS
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT
  • CONNECTOR BODY ORIENTATION:STRAIGHT
  • PRODUCT RANGE:307 SERIES ROHS COMPLIAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #307-033-527-102
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 307-033-527-102, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$56.62
SKU: 132684962
Save Up To CAN$7.26!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.86
SKU: 132684963
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.88
SKU: 132684964
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 132684965
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 307-033-527-102, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
SIEMENS 3NE3225
3NE3225

SIEMENS

FUSE LINK, SITOR, 200 AMP, 1000 VAC, SLOTTED BLADE CONTACTS, NH1, FRONT INDICATOR
Buy Surplus As Low As
CAN$196.00
IN STOCK!
SIEMENS 3NE3337-8
3NE3337-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 900 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$375.00
IN STOCK!
SIEMENS 3NE4117
3NE4117

SIEMENS

FUSE LINK, SITOR, 50 AMP, 1000 VAC, 250 VDC, 50 KA, FRONT INDICATOR, BLADED CONTACTS, -20 TO +50 DEG ...
Buy Surplus As Low As
CAN$84.00
IN STOCK!
SIEMENS 3NE4330-6B
3NE4330-6B

SIEMENS

SITOR FUSE-LINK, 315A, AC 800V, 440VDC, WITH FEMALE THREAD ON BOTH SIDES, FRONT INDICATOR
Buy Surplus As Low As
CAN$239.00
IN STOCK!
SIEMENS 3NE4333-0B
3NE4333-0B

SIEMENS

FUSE LINK SITOR, W/LUGS, 450AM, 800VAC, 500VDC
Buy Surplus As Low As
CAN$301.00
IN STOCK!
SIEMENS 3NE8020-1
3NE8020-1

SIEMENS

FUSE LINK, SITOR, 80AMP, 690VAC, 440VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$78.00
IN STOCK!
SIEMENS 6SY70102AA03
6SY70102AA03

SIEMENS

FUSE INSERT T2A UL F3,F4, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.93
SIEMENS 6SY70102AA11
6SY70102AA11

SIEMENS

FUSE LINK NE3335. 560A, 1000V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,764.40
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3144
3NA3144

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3675
3NA3675

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE LINK, LV HRC, 800AMP, 500VAC
Buy Surplus As Low As
CAN$2,387.92
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3NA7260
3NA7260

SIEMENS

LV HRC FUSE ELEMENT, 400 AMP, 500 VAC, 440 VDC, CLASS GG, BLADED TAG, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$38.00
IN STOCK!
DIODES INC DMC2025UFDB-7
DMC2025UFDB-7

DIODES INC

(PRICE/TC), MOSFET, COMPLEMENTARY, 20V, 6A/U-DFN2020 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.46
DESCO 19902
19902

DESCO

WRIST STRAP, DUAL-WIRE, MAGSNAP 360, LARGE, 6 CORD, BLUE, GRAY PLUG ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$88.22
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!