Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
516-090-000-302

516-090-000-302

Manufactured by EDAC

EDAC 516-090-000-302
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$35.86
Save as much as 45%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 516090000302
  • PLUG
  • WITH LOCK NUT
  • 90 WAY
  • PRODUCT RANGE:516 SERIES
  • GENDER:PLUG
  • NO. OF POSITIONS:90WAYS
  • PITCH SPACING:3.81MM
  • FOR USE WITH:516 SERIES PIN CONTACTS
  • SVHC:NO SVHC (15-JAN-2019)
  • CONTACT GENDER:PIN
  • CONTACT RESISTANCE:6MOHM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #516-090-000-302
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 516-090-000-302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.55
SKU: 38464050
Save Up To CAN$4.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.11
SKU: 38464051
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.16
SKU: 38464052
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.68
SKU: 38464053
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 516-090-000-302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 516-280-206
516-280-206

EDAC

INSERTION TOOL; FOR USE WITH:-; PRODUCT RANGE:516 SERIES, ROHS COMPLIANT: NA
Buy Surplus As Low As
CAN$93.07
SIEMENS 3NA3810
3NA3810

SIEMENS

FUSE LINK, 3NA SERIES, FAST ACTING, HRC, 25 AMP, 500 VOLT, 2.3 WATT, 25 KA, FRONT INDICATOR, LIVE GR ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 3NE1815-0
3NE1815-0

SIEMENS

FUSE LINK, SITOR, 25 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS, B ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 3NE3227
3NE3227

SIEMENS

FUSE LINK, SITOR, 250 AMP RATING, 1000 VAC, NH1 SIZE, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NE3333
3NE3333

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 450 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$264.00
IN STOCK!
SIEMENS 3NE1331-0
3NE1331-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 350 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$173.00
IN STOCK!
SIEMENS 3NE1334-0
3NE1334-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH2, IN: 500 A, GS, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$244.00
IN STOCK!
SIEMENS 6SY70102AA01
6SY70102AA01

SIEMENS

FUSE INSERT T2A,TRM2, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$17.73
SIEMENS 3NA3807-6
3NA3807-6

SIEMENS

FUSE LINK, 20 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 1.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$48.00
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA6822-6
3NA6822-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 63 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$172.84
SIEMENS 3NA6824-6
3NA6824-6

SIEMENS

FUSE, LV HRC,80A,690V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$205.34
IN STOCK!
SIEMENS 3ND1814
3ND1814

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 35 A, AM, UN AC: 500 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$39.00
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$161.02
IN STOCK!
SIEMENS 3ND2-144
3ND2-144

SIEMENS

FUSE ELEMENT, LV HRC, NH1, 250 AMP, 690 VAC, 400 VDC, FRONT INDICATOR, LIVE GRIP LUGS, REPLACEMENT F ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
GTE PAR30LN/15/30K
PAR30LN/15/30K

GTE

SYLVANIA

COMPACT FLOURESCENT LAMPPAR30LN/15/30K
Buy Surplus As Low As
CAN$17.73
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!