Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
627-3W3-624-7ND

627-3W3-624-7ND

Manufactured by EDAC

EDAC 627-3W3-624-7ND
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$57.87
Save as much as 49%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 6273W36247ND
  • COMBO D-SUB CONNECTOR. PLUG
  • DA-3W3
  • TH
  • PRODUCT RANGE:627C SERIES
  • INSERT ARRANGEMENT:DA-3W3
  • GENDER:PLUG
  • NO. OF CONTACTS:3CONTACTS
  • CONTACT TYPE:3 COAX
  • CONTACT TERMINATION TYPE:SOLDER
  • CONNECTOR BODY MATERIAL:STEEL BODY
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #627-3W3-624-7ND
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 627-3W3-624-7ND, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$49.19
SKU: 232358015
Save Up To CAN$8.68!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.75
SKU: 232358016
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$34.28
SKU: 232358017
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$31.30
SKU: 232358018
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 627-3W3-624-7ND, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDAC 627-3W3-224-1TE
627-3W3-224-1TE

EDAC

COMBO D-SUB CONNECTOR. PLUG, DA-3W3, TH; PRODUCT RANGE:627C SERIES; INSERT ARRANGEMENT:DA-3W3; GENDE ...
SIEMENS 5SB221
5SB221

SIEMENS

DIAZED FUSE LINK, 4 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$4.10
IN STOCK!
SIEMENS 3NA3830
3NA3830

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 6.95 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
SIEMENS 3NE3224
3NE3224

SIEMENS

FUSE LINK, SITOR, SIZE: NH1, CLASS: AR, 160 AMP, 1000 VAC, 100 KA, 42 W, FRONT INDICATOR, W/ LOTTED ...
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE4330-6B
3NE4330-6B

SIEMENS

SITOR FUSE-LINK, 315A, AC 800V, 440VDC, WITH FEMALE THREAD ON BOTH SIDES, FRONT INDICATOR
Buy Surplus As Low As
CAN$239.00
IN STOCK!
SIEMENS 3NE8020-1
3NE8020-1

SIEMENS

FUSE LINK, SITOR, 80AMP, 690VAC, 440VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$78.00
IN STOCK!
SIEMENS 3NE1225-0
3NE1225-0

SIEMENS

FUSE LINK, SITOR, 200 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$129.00
IN STOCK!
OMRON B7AM-8F31
B7AM-8F31

OMRON

I/O LINK MODULE, 8IN/8OUT PNP
Buy Surplus As Low As
CAN$1,439.58
SIEMENS 6SY70102AA11
6SY70102AA11

SIEMENS

FUSE LINK NE3335. 560A, 1000V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,758.50
SIEMENS 3NA3014
3NA3014

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3124-6
3NA3124-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 80 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3814-6
3NA3814-6

SIEMENS

FUSE LINK, 35 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.32 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$196.71
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA7836
3NA7836

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 160 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3NA3-236
3NA3-236

SIEMENS

FUSE LINK,LV HRC,160A,500VAC,440VDC
Buy Surplus As Low As
CAN$119.22
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

ITE SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$29.81
IN STOCK!
EMERSON N550-10
N550-10

EMERSON

FISHER CONTROLS

EMERGENCY SHUTOFF VALVE, SNAPPY JOE,125 GPM / L/MIN, 1-1/4 INCH NPT, THREADED, STEEL
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!