Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
690-W05-260-043

690-W05-260-043

Manufactured by EDAC

EDAC 690-W05-260-043
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$18.81
Save as much as 51%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 690W05260043
  • SEALED MINI USB
  • 1.0 TYPE B
  • PLUG
  • IP67
  • USB CONNECTOR TYPE:MINI USB TYPE B
  • USB STANDARD:USB 1.0
  • GENDER:PLUG
  • NO. OF POSITIONS:5WAYS
  • CONNECTOR MOUNTING:PANEL MOUNT
  • ORIENTATION:-
  • CONTACT MATERIAL:-
  • CONTACT PLATING:-
  • PRODUCT ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #690-W05-260-043
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 690-W05-260-043, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$15.92
SKU: 108807072
Save Up To CAN$2.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.46
SKU: 108807073
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.82
SKU: 108807074
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.84
SKU: 108807075
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 690-W05-260-043, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SB271
5SB271

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 05/31/2022, FUSE, DIAZED, 20 AMP, 500V, SIZE DI, GG, FOR CABLE AND LINE ...
Buy Surplus As Low As
CAN$3.76
IN STOCK!
SIEMENS 3NE3222
3NE3222

SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE3333
3NE3333

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 450 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$264.00
IN STOCK!
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$470.92
IN STOCK!
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,479.82
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.86
SIEMENS 3NA3007
3NA3007

SIEMENS

FUSE ELEMENT, LV HRC, NHO, IN: 20 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3017
3NA3017

SIEMENS

FUSE LINK, 40 AMP, 500 VOLT AC, 440 VOLT DC, 3.4 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3114
3NA3114

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3.2 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3222
3NA3222

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$45.00
IN STOCK!
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3680
3NA3680

SIEMENS

FUSE LINK, LV HRC, NH4A, IN: 1000 AMP, GG, UN AC: 500 V, UN DC: 400 V, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$2,733.12
IN STOCK!
SIEMENS 3NA3802
3NA3802

SIEMENS

FUSE LINK, 2 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 1.3 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$16.00
IN STOCK!
SIEMENS 3NA3824-6
3NA3824-6

SIEMENS

FUSE LINK, 80 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 6.94 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$61.00
IN STOCK!
DESCO NST-VOJ4XL
NST-VOJ4XL

DESCO

SMOCK, NOSTAT, JACKET, SNAPS, BLUE, 4XL 1 POCKET
Buy Surplus As Low As
CAN$40.24
DIALIGHT 561-5802-801F
561-5802-801F

DIALIGHT

5MM CUSTOM VERTICAL-A ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$3.45
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!