Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
902-072-225-002

902-072-225-002

Manufactured by EDAC

EDAC 902-072-225-002
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$34.72
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 902072225002
  • MINI SAS HD CONNECTOR
  • RCPT
  • 72POS
  • PRESS FIT
  • NO. OF CONTACTS:72CONTACTS
  • GENDER:RECEPTACLE
  • CONNECTOR TYPE:MINI SAS HD
  • CONTACT TERMINATION TYPE:PRESS FIT
  • PRODUCT RANGE:-
  • CONNECTOR MOUNTING:PCB MOUNT
  • CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #902-072-225-002
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 902-072-225-002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$30.38
SKU: 108731230
Save Up To CAN$4.34!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.84
SKU: 108731231
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.86
SKU: 108731232
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.37
SKU: 108731233
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 902-072-225-002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.38
IN STOCK!
SIEMENS 3NE3 233
3NE3 233

SIEMENS

FUSE LINK, SITOR, 450AMP, 1000VAC, NH1, SZ 1/11OHM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$330.00
IN STOCK!
SIEMENS 3NE1803-0
3NE1803-0

SIEMENS

FUSE LINK, SITOR, 670 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS.
Buy Surplus As Low As
CAN$73.00
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 6SY7000-0AE02
6SY7000-0AE02

SIEMENS

SIEMENS INDUSTRY

FUSE LINK, 8A, 600V, 0.394 X 1.575 X 2.756 INCH DIMENSIONS
Buy Surplus As Low As
CAN$83.45
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,479.82
WESTINGHOUSE 8449A64G01
8449A64G01

WESTINGHOUSE

AMPLIFIER BOARD
Buy Surplus As Low As
CAN$569.28
Repair Yours
CAN$417.19
SIEMENS 3NA3024
3NA3024

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 80 AMP, 500 VAC, CLASS: GG, BLADED CENTERED TAGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3032
3NA3032

SIEMENS

LV HRC FUSE ELEMENT, NH0, IN: 125 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA3254
3NA3254

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 355 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
SIEMENS 3ND1805
3ND1805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, AM, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$42.00
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.44
IN STOCK!
CYPRESS SEMI CY91F528RSCPMC-GSE2
CY91F528RSCPMC-GSE2

CYPRESS SEMI

SEMICONDUCTOR TOUCH SCREEN CONTROLLERS
Buy Surplus As Low As
CAN$40.24
Repair Yours
CAN$257.52
TDK B25620B1427K101
B25620B1427K101

TDK

EPCOS

420 UF 10% 1100V MKP PEC / BULK
Buy Surplus As Low As
CAN$86.43
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!