Home
 > 
Building Maintenance
 > 
Bell
 > 
EDWARDS SIGNALING
 > 
340-4N5

340-4N5

Manufactured by EDWARDS SIGNALING

EDWARDS SIGNALING 340-4N5
EDWARDS SIGNALING 340-4N5
EDWARDS SIGNALING 340-4N5
EDWARDS SIGNALING 340-4N5
EDWARDS SIGNALING 340-4N5
EDWARDS SIGNALING 340-4N5
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$435.79
Save as much as 49%
Last Value Update: 2024-06-14
Product Description
Warranty

Description

  • 3404N5
  • BELL
  • VIBRATING
  • 120 VAC
  • 0.070 AMP
  • 8.4 VA
  • 4 INCH GONG SIZE
  • 98/88 DB AT 1M/10FT
  • 1300 OHMS
  • DIE CAST HOUSING
  • CORROSION RESISTANT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #340-4N5
CategoryBuilding Maintenance
SubcategoryBell
If you need a specific firmware or series relating to 340-4N5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDWARDS SIGNALING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$365.76
SKU: 25505032
If ordered within
Save Up To CAN$70.04!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
3 in CAN
1 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$279.20
SKU: 25505033
Save Up To CAN$156.59!
8 in US

Never Used Radwell Packaging (Surplus)

CAN$242.27
SKU: 25505034
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$220.11
SKU: 25505035
Save Up To CAN$215.68!
o
Rush Available
2 in US
If you need a specific firmware or series relating to 340-4N5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EDWARDS SIGNALING 340-4G5
340-4G5

EDWARDS SIGNALING

4 INCH AC VIBRATING BELL. CAN BE USED IN OUTDOOR APPLICATIONS WITH THE ADDITION OF AN APPROVED BOX ...
Buy Surplus As Low As
CAN$197.95
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$184.66
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$116.70
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-IA16
1746-IA16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INPUT MODULE, SLC 500, 16 POINT, 16 INPUTS, DIGITAL, 110-120 VAC, 50/6 ...
Buy Surplus As Low As
CAN$140.34
Repair Yours
CAN$250.00
IN STOCK!
PORTALAC PX12090
PX12090

PORTALAC

BATTERY TYPE UB1290 12V 9AMP
Buy Surplus As Low As
CAN$33.98
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
UTC FIRE & SECURITY COMPANY 340-4R5
340-4R5

UTC FIRE & SECURITY COMPANY

GE SECURITY

AC VIBRATING BELL, 4 INCH, 240 VAC 50/60 HZ, CAN BE USED IN OUTDOOR APPLICATIONS WITH THE ADDITION O ...
Buy Surplus As Low As
CAN$150.68
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.64
VISION BATTERY CP645
CP645

VISION BATTERY

DISCONTINUED BY MANUFACTURER, BATTERY RECHARGEABLE 6V 4.5AH
Buy Surplus As Low As
CAN$17.73
IN STOCK!
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.55
IN STOCK!
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$189.09
IN STOCK!
MOLTECH POWER SYSTEMS 41A030BJ00001
41A030BJ00001

MOLTECH POWER SYSTEMS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$146.25
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
ASEA BROWN BOVERI 3BSC760009R1
3BSC760009R1

ASEA BROWN BOVERI

BATTERY UNIT 20AMP 12V
Buy Surplus As Low As
CAN$390.00
Repair Yours
CAN$282.96
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$217.16
CSB BATTERY HR1234W
HR1234W

CSB BATTERY

BATTERY, 12V, 34W, HIGH RATE AGM, 20% MORE HIGH ENERGY DENSITY OUTPUT
Buy Surplus As Low As
CAN$39.00
IN STOCK!
BB BATTERY BP7-6-T1
BP7-6-T1

BB BATTERY

BATTERY, 6 V, SEALED LEAD ACID (SLA, VRLA), RECHARGEABLE, (SECONDARY) 7AH
Buy Surplus As Low As
CAN$35.45
IN STOCK!
MK BATTERY M40-12-SLD-M
M40-12-SLD-M

MK BATTERY

INUDSTRIAL BATTERY, DEEP CYCLE SEALED, 12 VOLTS, 45AH
Buy Surplus As Low As
CAN$279.20
IN STOCK!
ENERSYS NP55-12BFR
NP55-12BFR

ENERSYS

BATTERY, SEALED LEAD, 12V, 55AH
Buy Surplus As Low As
CAN$313.18