Home
 > 
Machine Parts
 > 
Nut/Bolt/Rod/Washer
 > 
ETTINGER
 > 
005.20.330

005.20.330

Manufactured by ETTINGER

ETTINGER 005.20.330
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.83
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 00520330
  • STANDOFF
  • HEX M-F
  • STEEL
  • 30MM
  • STANDOFF MATERIAL:STEEL
  • THREAD SIZE - METRIC:M3
  • THREAD SIZE - IMPERIAL:-
  • STANDOFF TYPE:HEX MALE-FEMALE
  • BODY LENGTH:30MM
  • OVERALL LENGTH:36MM
  • EXTERNAL WIDTH:5.5MM
  • PRODUCT RANGE:05.20 SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #005.20.330
CategoryMachine Parts
SubcategoryNut/Bolt/Rod/Washer
If you need a specific firmware or series relating to 005.20.330, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ETTINGER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.54
SKU: 234552529
Save Up To CAN$0.28!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.99
SKU: 234552530
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.73
SKU: 234552531
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.57
SKU: 234552532
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 005.20.330, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ETTINGER 005.20.315
005.20.315

ETTINGER

STANDOFF, HEX F-M, STEEL, M3, 21MM ROHS COMPLIANT: YES
NSK 6203-VV
6203-VV

NSK

BEARING, RADIAL/DEEP GROOVE BALL BEARING, ROUND BORE, 17MM ID, 40MM OD, 12MM WIDTH, TWO NON-CONTACT ...
Buy Surplus As Low As
CAN$20.93
IN STOCK!
SIEMENS 7MH4133-2KE11
7MH4133-2KE11

SIEMENS

BEARING ELASTOMETRIC F/BB SIWAREX R
Buy Surplus As Low As
CAN$261.00
IN STOCK!
ENGINEERED CONVEYOR V20749V20750
V20749V20750

ENGINEERED CONVEYOR

BEARING
Buy Surplus As Low As
CAN$91.21
REGAL REXNORD SPB1000EX 1-11/16
SPB1000EX 1-11/16

REGAL REXNORD

BROWNING

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BEARING, SPHERICAL ROLLER BEARING, 1-11/16IN BORE, W/ SET ...
Buy Surplus As Low As
CAN$511.38
IN STOCK!
HOCKMEYER 3A00200
3A00200

HOCKMEYER

BEARING
Buy Surplus As Low As
CAN$58.31
NTN BEARING 7211CDB/GNP4
7211CDB/GNP4

NTN BEARING

PRECISION ANGULAR CONTACT
Buy Surplus As Low As
CAN$1,863.09
Repair Yours
CAN$1,346.12
NILOS RINGS 6010JV
6010JV

NILOS RINGS

BEARING
Buy Surplus As Low As
CAN$17.94
KIRK RUDY 101100
101100

KIRK RUDY

BEARING
Buy Surplus As Low As
CAN$13.31
ROCKWELL INTL CORP MI905457
MI905457

ROCKWELL INTL CORP

BEARING
Buy Surplus As Low As
CAN$76.26
SMC MY1MBEARINGR24
MY1MBEARINGR24

SMC

BEARING
Buy Surplus As Low As
CAN$1.52
SKF 52092RSJEM
52092RSJEM

SKF

MRC BEARING

SKF,5209-2RSJEM, 52092RSJEM, BALL BEARING
Buy Surplus As Low As
CAN$139.06
TIMKEN 22310YMW33W800C4
22310YMW33W800C4

TIMKEN

TORRINGTON

BEARING SPHERICAL ROLLER 50MM ID 110MM OD
Buy Surplus As Low As
CAN$228.77
SCHAEFFLER GROUP NK5/10-TN
NK5/10-TN

SCHAEFFLER GROUP

INA

BEARING 6MM ID 10MM OD
Buy Surplus As Low As
CAN$29.91
IN STOCK!
SIEMENS NMA2510142400
NMA2510142400

SIEMENS

DEEP-GROOVE BALL BEARING -6216-C3
Buy Surplus As Low As
CAN$475.49
KAYDON BEARING KD042ARO
KD042ARO

KAYDON BEARING

BEARING, DEEP GROOVE, BALL, ID: 101.6MM, OD: 127MM, WIDTH: 21.59MM
Buy Surplus As Low As
CAN$2,215.97
Repair Yours
CAN$394.80
TDK B82111E0001C020
B82111E0001C020

TDK

EPCOS

INDUCTOR, 7UH, 5A, 180MHZ, AXIAL ROHS COMPLIANT: YES
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!