Home
 > 
Machine Parts
 > 
Nut/Bolt/Rod/Washer
 > 
ETTINGER
 > 
06.84.086

06.84.086

Manufactured by ETTINGER

ETTINGER 06.84.086
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.05
Save as much as 59%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • 0684086
  • SPACER
  • 8/M4/1.8
  • PCB SUPPORT TYPE:STUDDED LOCK-IN SUPPORT
  • PCB SUPPORT MATERIAL:NYLON 6.6 (POLYAMIDE 6.6)
  • HEIGHT:8MM
  • EXTERNAL WIDTH:4MM
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (15-JAN-2018)
  • BORE DIAMETER NOM:4MM
  • EXTERNAL DIAMETER:6MM
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #06.84.086
CategoryMachine Parts
SubcategoryNut/Bolt/Rod/Washer
If you need a specific firmware or series relating to 06.84.086, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ETTINGER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.75
SKU: 24659237
Save Up To CAN$0.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.59
SKU: 24659238
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.51
SKU: 24659239
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.46
SKU: 24659240
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 06.84.086, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ETTINGER 0684456
0684456

ETTINGER

SPACER, 45/M4/1.8-PA; OVERALL LENGTH:45MM; THREAD SIZE - METRIC:M4; SPACER MATERIAL:POLYAMIDE 6.6; A ...
Buy Surplus As Low As
CAN$2.11
ETTINGER 06.84.126
06.84.126

ETTINGER

SPACER, 12/M4/1.8, PCB SUPPORT TYPE:STUDDED LOCK-IN SUPPORT, PCB SUPPORT MATERIAL:NYLON 6.6 (POLYAMI ...
Buy Surplus As Low As
CAN$0.49
HEPCO RLJ25E
RLJ25E

HEPCO

BEARING
Buy Surplus As Low As
CAN$94.55
MISUMI BGCA6201ZZ
BGCA6201ZZ

MISUMI

BEARING
Buy Surplus As Low As
CAN$25.11
NSK 6006Z
6006Z

NSK

BALL BEARING, 600 SERIES, SINGLE ROW RADIAL AND DEEP GROOVE, 55 MM OD, 30 MM ID
Buy Surplus As Low As
CAN$60.57
IN STOCK!
KIRK RUDY 101100
101100

KIRK RUDY

BEARING
Buy Surplus As Low As
CAN$13.15
REGAL REXNORD SP-24T
SP-24T

REGAL REXNORD

SEALMASTER

SP-24T, GOLD HVAC INDUSTRIAL
Buy Surplus As Low As
CAN$428.41
ROCKWELL INTL CORP MI905457
MI905457

ROCKWELL INTL CORP

BEARING
Buy Surplus As Low As
CAN$75.34
REGAL REXNORD NJ2309ECP
NJ2309ECP

REGAL REXNORD

ROLLWAY BEARING

BEARING
Buy Surplus As Low As
CAN$169.89
SMC MY1MBEARINGR24
MY1MBEARINGR24

SMC

BEARING
Buy Surplus As Low As
CAN$1.50
STOBER 21260
21260

STOBER

NEEDLE BEARING
Buy Surplus As Low As
CAN$17.73
THK LMF40 UU
LMF40 UU

THK

BUSHING, LINEAR, 40 MM ID, 4 BOLT
Buy Surplus As Low As
CAN$286.59
IN STOCK!
TIMKEN T144
T144

TIMKEN

BEARING
Buy Surplus As Low As
CAN$57.61
DANAHER CONTROLS H5485
H5485

DANAHER CONTROLS

EAGLE SIGNAL

BEARING SCREW
Buy New
CAN$19.20
DANAHER CONTROLS H6955
H6955

DANAHER CONTROLS

EAGLE SIGNAL

BEARING
Buy New
CAN$7.83
SKF 1216K
1216K

SKF

BALL BEARING 80X40X26MM
Buy Surplus As Low As
CAN$226.02
SMC MGQM16-10-Y59B
MGQM16-10-Y59B

SMC

GUIDED CYLINDER SLIDE BEARING, 16MM BORE, 0.34MM STROKE
Buy Surplus As Low As
CAN$215.68
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!