Home
 > 
Building Maintenance
 > 
Door/Door Part
 > 
FRIGIDAIRE
 > 
134813600

134813600

Manufactured by FRIGIDAIRE

FRIGIDAIRE 134813600
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$104.17
Save as much as 52%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 134813600
  • DOOR SWITCH WASHER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #134813600
CategoryBuilding Maintenance
SubcategoryDoor/Door Part
If you need a specific firmware or series relating to 134813600, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FRIGIDAIRE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$85.36
SKU: 131758907
Save Up To CAN$18.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.06
SKU: 131758908
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$58.12
SKU: 131758909
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$53.65
SKU: 131758910
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 134813600, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MITSUBISHI ER6HAA
ER6HAA

MITSUBISHI

LITHIUM BATTERY 3.6V
Buy Surplus As Low As
CAN$11.37
Repair Yours
Contact Us
DURACELL MN21
MN21

DURACELL

(PRICE/ PK OF 2)NON-RECHARGEABLE BATTERY, ALKALINE, 33 MAH, 12 V, 23A, RAISED POSITIVE AND FLAT NEGA ...
Buy Surplus As Low As
CAN$5.67
IN STOCK!
CSB BATTERY GP12170
GP12170

CSB BATTERY

BATTERY, LEAD ACID, 12V, 17AH, BOLT TERMINALS
Buy Surplus As Low As
CAN$87.92
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.86
IN STOCK!
LEOCH BATTERY CORP DJW6-5.0
DJW6-5.0

LEOCH BATTERY CORP

DISCONTINUED BY MANUFACTURER, BATTERY SEALED MAINTENANCE FREE
Buy Surplus As Low As
CAN$17.88
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.43
Repair Yours
Contact Us
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$67.11
INGERSOLL RAND B2010
B2010

INGERSOLL RAND

LITHIUM-ION BATTERY
Buy Surplus As Low As
CAN$241.42
ENERSYS 6-OPZS-420
6-OPZS-420

ENERSYS

HAWKER

BATTERY SINGLE CELL LEAD ACID 2V 468AMP HOUR
Buy Surplus As Low As
CAN$371.07
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.59
IN STOCK!
MATSUSHITA ELECTRIC 13C1019
13C1019

MATSUSHITA ELECTRIC

PANASONIC

BATTERY, 3V, LITHIUM, COIN CELL, 225MAH
Buy Surplus As Low As
CAN$0.72
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
TDK B88269X2270C011
B88269X2270C011

TDK

EPCOS

HIGH-VOLT CONTACTOR, 12VDC, 300A, FLANGE ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$174.36
Repair Yours
CAN$257.52
EDAC 516-038-000-105
516-038-000-105

EDAC

516 SERIES RACK & PANEL CONNECTOR WITH 38 EMPTY CONTACT SLOTS IN A PLUG STYLE CONNECTOR. THE INSULAT ...
Buy Surplus As Low As
CAN$49.18
ALERTON ACM-BATT
ACM-BATT

ALERTON

BATTERY FOR BUILDING CONTROL
Buy Surplus As Low As
CAN$403.86
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$193.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!