Home
 > 
Building Maintenance
 > 
Door/Door Part
 > 
FRIGIDAIRE
 > 
240334201

240334201

Manufactured by FRIGIDAIRE

FRIGIDAIRE 240334201
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$154.90
Save as much as 52%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 240334201
  • BIN-DOOR
  • FRZR-UPPER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #240334201
CategoryBuilding Maintenance
SubcategoryDoor/Door Part
If you need a specific firmware or series relating to 240334201, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FRIGIDAIRE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$126.21
SKU: 131752809
Save Up To CAN$28.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$98.98
SKU: 131752810
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$87.16
SKU: 131752811
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$78.30
SKU: 131752812
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 240334201, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.64
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.55
IN STOCK!
STANLEY BLACK & DECKER DC9096-2
DC9096-2

STANLEY BLACK & DECKER

DEWALT

DISCONTINUED BY MANUFACTURER, BATTERY,(PRICE/PK), 18V,XRP ,2.4AH, NI-CD BATTERY (2-PACK)
Buy Surplus As Low As
CAN$265.91
ABB THOMAS & BETTS 860.0008
860.0008

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 36AMP 6V
Buy Surplus As Low As
CAN$75.34
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$273.30
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
MATSUSHITA ELECTRIC 13C1019
13C1019

MATSUSHITA ELECTRIC

PANASONIC

BATTERY, 3V, LITHIUM, COIN CELL, 225MAH
Buy Surplus As Low As
CAN$0.72
JAMECO 14162
14162

JAMECO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
FANUC 44A747665-001R03
44A747665-001R03

FANUC

GE FANUC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
EDAC 663-015-264-056
663-015-264-056

EDAC

(PRICE/EACH), 663 SERIES RIGHT ANGLE DUAL D-SUB PLUG OVER RECEPTACLE CONNECTOR EACH WITH 15 PIN TYPE ...
Buy Surplus As Low As
CAN$17.73
TDK B32776E1106K000
B32776E1106K000

TDK

EPCOS

(PRICE/EACH), FILM CAP MKP DC LINK 10F 10% 1300VDC LS 37.5MM / /
Buy Surplus As Low As
CAN$11.52
IN STOCK!
HEIL TEMPSTAR 21006406
21006406

HEIL TEMPSTAR

CO AC/DC BATT BACKUP-INTCONECT
Buy Surplus As Low As
CAN$70.91
MK BATTERY M50-12 SLD M
M50-12 SLD M

MK BATTERY

INDUSTRIAL BATTERY, 12V 50 AHDEEP CYCLE SEALED AGM(LXWXH): 7.83 X 6.54 X 6.73 IN
Buy Surplus As Low As
CAN$234.89
METTLER TOLEDO 0964-0007-8000
0964-0007-8000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, HEAVY-DUTY BATTERY PACK, MODEL 0964, 13.6 MAX VOLTS, 0.895 MAX AMPS
Buy Surplus As Low As
CAN$576.14
Repair Yours
CAN$416.73
BOSCH 1 600 A00 1T2
1 600 A00 1T2

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$228.98
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!