Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
HAMLIN
 > 
FLEX-14 10-15

FLEX-14 10-15

Manufactured by HAMLIN

HAMLIN FLEX-14 10-15
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.30
Save as much as 60%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • FLEX141015
  • RELAY
  • REED
  • SPST-NO
  • 200V
  • 0.5A
  • THT
  • CONTACT CONFIGURATION:SPST-NO
  • COIL VOLTAGE:-
  • PRODUCT RANGE:FLEX-14 SERIES
  • RELAY MOUNTING:THROUGH HOLE
  • COIL RESISTANCE:-
  • SWITCHING CURRENT MAX:500MA
  • SWITCHING VOLTAGE MAX:200V
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FLEX-14 10-15
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to FLEX-14 10-15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HAMLIN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.59
SKU: 43749423
Save Up To CAN$0.70!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.25
SKU: 43749424
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.08
SKU: 43749425
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.98
SKU: 43749426
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FLEX-14 10-15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HAMLIN FLEX-14 15-20
FLEX-14 15-20

HAMLIN

RELAY, REED, SPST-NO, 200V, 0.5A, THT; CONTACT CONFIGURATION:SPST-NO; COIL VOLTAGE:-; PRODUCT RANGE: ...
Buy Surplus As Low As
CAN$1.02
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
EATON CORPORATION FWX-125A
FWX-125A

EATON CORPORATION

BUSSMANN

250 VAC/VDC, 125 AMP, FAST-ACTING SEMICONDUCTOR/HIGH SPEED FUSE STUD MOUNT MOUNT, 3-1/8" OAL, 200 (R ...
Buy Surplus As Low As
CAN$145.00
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$614.54
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$132.95
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLN-R-6
FLN-R-6

LITTELFUSE

FUSE, TIME DELAY TYPE, W/O ALARM CONTACT, W/O TRIP INDICATION, FOR USE W/ ALL GENERAL PURPOSE CIRUCI ...
Buy Surplus As Low As
CAN$19.20
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.16
IN STOCK!
SIEMENS 5SE2-216
5SE2-216

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, NEOZED FUSE, 16 AMP, 400 VAC, 250 VDC, D01 GL/GG
Buy Surplus As Low As
CAN$14.63
IN STOCK!
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$676.59
Repair Yours
CAN$496.79
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,268.98
Repair Yours
CAN$937.66
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$48.75
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.35
EATON CORPORATION FWP-125A
FWP-125A

EATON CORPORATION

BUSSMANN

BUSSMAN FUSETRON, FUSE, FAST-ACTING SEMICONDUCTOR/HIGH SPEED, 700 VAC/VDC, 125 AMP, 50 KA, 200 (RMS) ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
GW INSTEK PSW 80-40.5
PSW 80-40.5

GW INSTEK

POWER SUPPLY, ADJ, 1 O/P, 40.5A, 80V, 1.08KW, POWER SUPPLY OUTPUT TYPE:PROGRAMMABLE, NO. OF OUTPUTS: ...
Buy Surplus As Low As
CAN$3,140.68
Repair Yours
CAN$2,240.41
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!