Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
HARTING
 > 
0930 016 0302

0930 016 0302

Manufactured by HARTING

HARTING 0930 016 0302
HARTING 0930 016 0302
HARTING 0930 016 0302 0
HARTING 0930 016 0302 1
representative photo
click to zoom
Weight: 0.12 kgs
Estimated Value - CAN$101.28
Save as much as 52%
Last Value Update: 2024-10-31
Product Description
Alternate Part Numbers
Warranty

Description

  • 09300160302
  • HEAVY DUTY HOUSING
  • 16B
  • 2LEVER/BULKHEAD
  • PRODUCT RANGE:HAN B SERIES
  • CONNECTOR MOUNTING:BULKHEAD MOUNT
  • RECTANGULAR SHELL SIZE:16B
  • FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTORS
  • LOCKING TYPE:2 LEVER ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #0930 016 0302
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 0930 016 0302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HARTING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$83.92
SKU: 18842704
Save Up To CAN$17.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.06
SKU: 18842705
Save Up To CAN$37.26!
5 in UK
2 in US

Never Used Radwell Packaging (Surplus)

CAN$58.12
SKU: 18842706
Save Up To CAN$46.20!
1 in UK

Refurbished (Used, Repaired & Tested)

CAN$52.16
SKU: 18842707
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 0930 016 0302, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HARTING 09300160231
09300160231

HARTING

SURFACE MOUNT HOUSING, SIZE 16B, METAL, 2 LEVER; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULK ...
Buy Surplus As Low As
CAN$61.10
HARTING 09 30 016 0318
09 30 016 0318

HARTING

BULKHEAD HOUSING, SIZE 16B, METAL; PRODUCT RANGE:HAN B SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RE ...
Buy Surplus As Low As
CAN$108.79
IN STOCK!
SIEMENS 3NA3812
3NA3812

SIEMENS

FUSE ELEMENT, LV HRC, NH000, CLASS: GG, 32 AMP, 250 VAC, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NE1817-0
3NE1817-0

SIEMENS

FUSE LINK, SITOR, 50AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3224
3NE3224

SIEMENS

FUSE LINK, SITOR, SIZE: NH1, CLASS: AR, 160 AMP, 1000 VAC, 100 KA, 42 W, FRONT INDICATOR, W/ LOTTED ...
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE4334-0B
3NE4334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$242.00
IN STOCK!
SIEMENS 3NE1022-0
3NE1022-0

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, SITOR, 125 AMP, 690 VAC, FRONT INDICATOR, BLADE CONTACTS, LV HRC DESIGN,100KA CAPACITY
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,196.59
SIEMENS 6SY7000-0AE02
6SY7000-0AE02

SIEMENS

SIEMENS INDUSTRY

FUSE LINK, 8A, 600V, 0.394 X 1.575 X 2.756 INCH DIMENSIONS
Buy Surplus As Low As
CAN$83.45
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.37
SIEMENS 3NA3007
3NA3007

SIEMENS

FUSE ELEMENT, LV HRC, NHO, IN: 20 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3230
3NA3230

SIEMENS

FUSE LINK, 100 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SIEMENS 3NA3665
3NA3665

SIEMENS

FUSE LINK, 500 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$571.00
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA6260
3NA6260

SIEMENS

LV HRC FUSE ELEMENT, NH2, IN: 400 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$157.97
SIEMENS 3NA6805
3NA6805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$15.00
GATES 1512-8MGT-30
1512-8MGT-30

GATES

MACHINE BELT, POWERGRIP, GT2 SERIES, 8M AND 1 4M, 9207-1014
Buy Surplus As Low As
CAN$102.83
IN STOCK!
REGAL REXNORD SB-22211-SS-C3-W33
SB-22211-SS-C3-W33

REGAL REXNORD

MCGILL

ROLLER BEARING DOUBLE SEAL 100MM OD 55M ID
Buy Surplus As Low As
CAN$186.28
RBC BEARINGS 5491-V
5491-V

RBC BEARINGS

NICE BALL BEARING

BALL BEARING SINGLE SHIELD 1/2IN ID 1-1/8IN OD
Buy Surplus As Low As
CAN$11.37
SIEMENS 3NE-3-222
3NE-3-222

SIEMENS

ITE SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$123.69
IN STOCK!