11SM862-H2

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 11SM862-H2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - Call: 1.855.752.9393
Product Description
Warranty

Description

  • 11SM862H2
  • DISCONTINUED BY MANUFACTURER
  • BASIC / SNAP ACTION SWITCHES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #11SM862-H2
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 11SM862-H2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

Call For Pricing
SKU: 94680061
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

Call For Pricing
SKU: 94680062
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

Call For Pricing
SKU: 94680063
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 11SM862-H2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 1SX48-T2
1SX48-T2

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, BASIC / SNAP ACTION SWITCHES
HONEYWELL 311SM603-H4
311SM603-H4

HONEYWELL

MICROSWITCH

BASIC / SNAP ACTION SWITCHES SUBMINIATURE BASICS
Buy Surplus As Low As
CAN$107.66
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.94
IN STOCK!
SELECTA SS405
SS405

SELECTA

TRIGGER SWITCH OFF-ON 16AMP 125VAC
Buy Surplus As Low As
CAN$11.41
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.92
IN STOCK!
HUBBELL HBL223MM
HBL223MM

HUBBELL

KELLEMS

SWITCH, TOGGLE, DPDT, 20A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$29.91
CARLING SWITCH 2GA724-D-2B-B
2GA724-D-2B-B

CARLING SWITCH

TOGGLE SWITCH SCREW TERMINAL 20AMP 125-227VAC
Buy Surplus As Low As
CAN$7.61
Repair Yours
Contact Us
ITT E125SD1ABE
E125SD1ABE

ITT

C&K

SWITCH, SPDT, HORIZ; SWITCH OPERATION:ON-(ON); CONTACT CONFIGURATION:SPDT; CONTACT VOLTAGE AC NOM:20 ...
Buy Surplus As Low As
CAN$12.56
IN STOCK!
BANNER ENGINEERING DS186E-81865
DS186E-81865

BANNER ENGINEERING

81865 - DS186E-81865 45 FT CABLE NO THD BASE BRACKET
Buy Surplus As Low As
CAN$212.33
APEX TOOLS 9218
9218

APEX TOOLS

GEARWRENCH

DISCONTINUED BY MANUFACTURER, ADPTR 3/8DR X 1/2 GEAR WR
Buy Surplus As Low As
CAN$16.45
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$51.14
IN STOCK!
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.93
ITT 7101SY3ZBE
7101SY3ZBE

ITT

C&K

TOGGLE SWITCHES TOGGLE
Buy Surplus As Low As
CAN$19.44
ITT 7211SPYABE
7211SPYABE

ITT

C&K

SWITCH TOGGLE SP3T 0.4VA 20V
Buy Surplus As Low As
CAN$40.37
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.71
ITT 7103LY1CQE
7103LY1CQE

ITT

C&K

TOGGLE SWITCH 2AMP/5AMP 120VAC/250VAC
Buy Surplus As Low As
CAN$5.71
IN STOCK!
OMRON E3H-DS5C13
E3H-DS5C13

OMRON

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 12-24 VDC, BLACK OV, WHITE OUTPUT
Buy Surplus As Low As
CAN$40.37
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!