BE-2RV5-A2

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BE-2RV5-A2
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$694.32
Save as much as 55%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • BE2RV5A2
  • LARGE BASIC SWITCH / HONEYWELL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BE-2RV5-A2
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to BE-2RV5-A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$521.48
SKU: 64894784
Save Up To CAN$172.84!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$397.39
SKU: 64894785
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$344.20
SKU: 64894786
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$313.18
SKU: 64894787
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BE-2RV5-A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL BE-2RV2-A4
BE-2RV2-A4

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, SINGLE POLE, DOUBLE THROW SPDT, 25A, 125/250/480 VAC, 3 MM, STAINLESS STEEL ROL ...
Buy Surplus As Low As
CAN$35.45
HONEYWELL BE-2RV-A2
BE-2RV-A2

HONEYWELL

MICROSWITCH

MICRO SWITCH, BE SERIES, STRAIGHT LEVER ACTUATED, SPDT CONTACT CONFIGURATION, 25 AMP, 250 VAC, STAND ...
Buy Surplus As Low As
CAN$22.16
IN STOCK!
SELECTA SS219-BG
SS219-BG

SELECTA

TOGGLE SWITCH 4PDT 2POSITION ON-ON
Buy Surplus As Low As
CAN$48.75
IN STOCK!
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.46
ITT E125SD1ABE
E125SD1ABE

ITT

C&K

SWITCH, SPDT, HORIZ; SWITCH OPERATION:ON-(ON); CONTACT CONFIGURATION:SPDT; CONTACT VOLTAGE AC NOM:20 ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
APEX TOOLS 9218
9218

APEX TOOLS

GEARWRENCH

DISCONTINUED BY MANUFACTURER, ADPTR 3/8DR X 1/2 GEAR WR
Buy Surplus As Low As
CAN$16.25
ITT 7211SYZQE
7211SYZQE

ITT

C&K

TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$28.07
EATON CORPORATION 9650
9650

EATON CORPORATION

CUTLER HAMMER

SWITCH 20AMP 250V BAT HANDLE
Buy Surplus As Low As
CAN$44.32
ITT 7201J51CQE22
7201J51CQE22

ITT

C&K

SWITCH ROCKER DPDT 5A 120V
Buy Surplus As Low As
CAN$26.59
ITT 7103SYCBE
7103SYCBE

ITT

C&K

MINIATURE ROCKER SWTICH
Buy Surplus As Low As
CAN$11.52
NTE 54-331
54-331

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$4.32
REGAL REXNORD 0121-0010
0121-0010

REGAL REXNORD

MCGILL

TOGGLE SWITCH, BAT-HANDLE, 15AMP, 125VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY
Buy Surplus As Low As
CAN$28.36
SEAWARD 71137
71137

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
NTE 54-337
54-337

NTE

TOGGLE SWITCH, MINIATURE, FLAT HANDLE, DPDT, 6 AMP, 125 VAC, ON-NONE-(ON), 6-PIN, EPOXY SEALED SOLDE ...
Buy Surplus As Low As
CAN$14.60
IN STOCK!
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$226.02
BAUMER ELECTRIC 11234881
11234881

BAUMER ELECTRIC

O200 SOLUTION BOX
Buy Surplus As Low As
CAN$1,672.00
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!