BZ-2RL5551-A2

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BZ-2RL5551-A2
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$104.89
Save as much as 49%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • BZ2RL5551A2
  • BASIC SWITCH
  • LEAF LEVER
  • SPDT
  • 15A
  • 480V
  • MICROSWITCH TYPE:STANDARD
  • MICROSWITCH ACTUATOR:LEAF LEVER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:SCREW
  • CONTACT CURRENT MAX:15A
  • CONTACT VOLTAGE DC NOM:250VDC
  • RELEASE FORCE:0.5OZF ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BZ-2RL5551-A2
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to BZ-2RL5551-A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$87.16
SKU: 66032985
Save Up To CAN$17.73!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$66.48
SKU: 66032986
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$57.61
SKU: 66032987
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$53.18
SKU: 66032988
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BZ-2RL5551-A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 35ZS1-C
35ZS1-C

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, TOP ROLLER, 10A/380 VAC, 0.4A/220 VDC
Buy Surplus As Low As
CAN$146.25
IN STOCK!
HONEYWELL DT-2RV49-B6
DT-2RV49-B6

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, BASIC SWITCH, DT SERIES, STRAIGHT LEVER, DPDT, 10 AMP, 250 V, SCREW TERMINALS
Buy Surplus As Low As
CAN$277.73
ALLEN BRADLEY 1762-IF4
1762-IF4

ALLEN BRADLEY

ANALOG INPUT MODULE, MICROLOGIX, 4 POINT, ANALOG, 4/20 MA, 5/24 VDC, OPEN STYLE, MOUNTABLE
Buy Surplus As Low As
CAN$413.64
Repair Yours
CAN$454.80
IN STOCK!
ALLEN BRADLEY 1747-L551
1747-L551

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, PROCESSOR, SLC 500 SERIES, SLC 5/05, CONTROLLER, 5-24 VDC, 16K, 1000 M ...
Buy Surplus As Low As
CAN$2,953.06
Repair Yours
CAN$1,548.00
IN STOCK!
ALLEN BRADLEY 1756-IF16
1756-IF16

ALLEN BRADLEY

ANALOG INPUT MODULE, CONTROLLOGIX, 16 POINT, CURRENT / VOLTAGE, 16 SINGLE ENDED, 8 DIFFERENTIAL, 4 H ...
Buy Surplus As Low As
CAN$672.16
Repair Yours
CAN$478.80
IN STOCK!
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.46
MEKONTROL PD-S
PD-S

MEKONTROL

SENSOR
Buy Surplus As Low As
CAN$239.32
CARLING SWITCH SW7-W-5A
SW7-W-5A

CARLING SWITCH

TOGGLE SWITCH MINIATURE 6A 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$7.52
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.75
ITT T101SHZQE
T101SHZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 3A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$11.52
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.76
SELECTA SS512-BG
SS512-BG

SELECTA

TOGGLE SWITCH DPDT
Buy Surplus As Low As
CAN$11.27
ITT 7101J1V3BE2
7101J1V3BE2

ITT

C&K

7101J1V3BE2 TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.73
ITT 7201J1AV2QE2
7201J1AV2QE2

ITT

C&K

ROCKER SWITCH, DPDT, ON-ON, 5A, 120VAC, THROUGH HOLE, RIGHT ANGLE, VERTICAL, U21
Buy Surplus As Low As
CAN$26.59
IN STOCK!
ITT 7101SD9V3BE
7101SD9V3BE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-ON,PC TAIL TERMINAL,TOGGLE BAT,PCB HOLE COUNT:7 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.73
NTE 54-323
54-323

NTE

DISCONTINUED BY MANUFACTURER, SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-NONE-ON EPOXY SEA ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ITT 7101SD9V3GE
7101SD9V3GE

ITT

C&K

SWITCH TOGGLE, SPDT, 5A, 120V, ON-ON, 12.45MM ACTUATOR, THROUGH HOLE W/BRACKET
Buy Surplus As Low As
CAN$14.18
IN STOCK!
NTE 54-337
54-337

NTE

TOGGLE SWITCH, MINIATURE, FLAT HANDLE, DPDT, 6 AMP, 125 VAC, ON-NONE-(ON), 6-PIN, EPOXY SEALED SOLDE ...
Buy Surplus As Low As
CAN$14.60
IN STOCK!
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

AMP

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!