Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
HONEYWELL
 > 
MICROSWITCH
 > 
BZ-2RW82725551-D6

BZ-2RW82725551-D6

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BZ-2RW82725551-D6
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$260.00
Save as much as 51%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • BZ2RW82725551D6
  • BASIC SWITCH
  • STRAIGHT LEVER
  • SPDT
  • 15A
  • 250V
  • MICROSWITCH TYPE:STANDARD
  • MICROSWITCH ACTUATOR:STRAIGHT LEVER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:QUICK CONNECT
  • CONTACT CURRENT MAX:15A
  • CONTACT VOLTAGE DC NOM:-
  • PRODUCT RANGE:-ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BZ-2RW82725551-D6
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to BZ-2RW82725551-D6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$209.77
SKU: 64895503
Save Up To CAN$50.23!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$159.55
SKU: 64895504
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$138.86
SKU: 64895505
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$127.05
SKU: 64895506
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BZ-2RW82725551-D6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL BZ2RW82725551-A2
BZ2RW82725551-A2

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, LEVER, SPDT, 15A, 250VAC, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:STRAIGHT LEVE ...
Buy Surplus As Low As
CAN$41.36
HONEYWELL BZ-2RW828-A2
BZ-2RW828-A2

HONEYWELL

MICROSWITCH

MICROSWITCH, LEVER, SPDT, 15A, 250VAC, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:ROLLER LEVER, ...
Buy Surplus As Low As
CAN$307.27
IN STOCK!
OMRON EESB5VE
EESB5VE

OMRON

OPTOSWITCH, NO. OF PINS:4, OPTO CASE STYLE:MODULE, NO. OF CHANNELS:1, OPERATING TEMPERATURE RANGE:-2 ...
Buy Surplus As Low As
CAN$35.45
SELECTA SS404
SS404

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, OFF-ON, 16 AMP, 125 VAC
Buy Surplus As Low As
CAN$17.73
IN STOCK!
SELECTA SS514-BG
SS514-BG

SELECTA

TOGGLE SWITCH
Buy Surplus As Low As
CAN$11.27
GAYNOR SS206A
SS206A

GAYNOR

TOGGLE SWITCH 10A 250VAC
Buy Surplus As Low As
CAN$6.58
ITT 7101K2ZQE
7101K2ZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$17.73
ITT 7301-J11-CBE32
7301-J11-CBE32

ITT

C&K

TOGGLE SWITCH MINIATURE 2AMP/250VAC 5AMP/125VAC
Buy Surplus As Low As
CAN$28.07
IN STOCK!
ITT 7201J1AV2QE2
7201J1AV2QE2

ITT

C&K

ROCKER SWITCH, DPDT, ON-ON, 5A, 120VAC, THROUGH HOLE, RIGHT ANGLE, VERTICAL, U21
Buy Surplus As Low As
CAN$26.59
IN STOCK!
ITT 7201SYCBE
7201SYCBE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$20.68
MCM ELECTRONICS 26-030
26-030

MCM ELECTRONICS

SWITCH OPERATION:-; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTA ...
Buy Surplus As Low As
CAN$2.40
REGAL REXNORD 0805-1213
0805-1213

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, ROCKER SWITCH, 12AMP, 125VAC
Buy Surplus As Low As
CAN$7.09
OMRON A8CA-201-2-EACH
A8CA-201-2-EACH

OMRON

TOGGLE SWITCH WHITE
Buy Surplus As Low As
CAN$7.09
ITT 7101P3HZQE
7101P3HZQE

ITT

C&K

TOGGLE SWITCHES SWITCH TOGGLE SPDT SOLDER LUG
Buy Surplus As Low As
CAN$16.25
SEAWARD S820
S820

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
IN STOCK!
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$226.02
BAUMER ELECTRIC 11234881
11234881

BAUMER ELECTRIC

O200 SOLUTION BOX
Buy Surplus As Low As
CAN$1,672.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!