V5-P110PB3

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL V5-P110PB3
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$7.17
Save as much as 41%
Last Value Update: 2011-01-07
Product Description
Warranty

Description

  • V5P110PB3
  • DISCONTINUED BY MANUFACTURER
  • SNAP ACTION BASIC SWITCH
  • CIRCUITRY:SPDT
  • MICROSWITCH TYPE:MINIATURE
  • ACTUATOR STYLE:PUSH PLUNGER
  • OPERATING FORCE MAX:200GF
  • CONTACT VOLTAGE DC NOM:2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #V5-P110PB3
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to V5-P110PB3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.61
SKU: 64950251
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.88
SKU: 64950252
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.43
SKU: 64950253
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to V5-P110PB3, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL V5L012BB3
V5L012BB3

HONEYWELL

MICROSWITCH

SWITCH BASIC V-TYPE
Buy Surplus As Low As
CAN$8.46
HONEYWELL V5-P110PB3C
V5-P110PB3C

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, V5 SERIES MINIATURE BASIC SWITCH, SINGLE POLE DOUBLE THROW CIRCUITRY, ...
Buy Surplus As Low As
CAN$10.64
ALLEN BRADLEY 855T-B10DC4
855T-B10DC4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/1/2019, STACK LIGHT WITH PIEZO SOUNDER, 855T SERIES, 70MM CONTROL TO ...
Buy Surplus As Low As
CAN$962.00
IN STOCK!
DYNISCO PT160-3M
PT160-3M

DYNISCO

PRESSURE TRANSDUCER, HYDRAULIC PRESSURE, 10 VDC, 0-3000 PSI
Buy Surplus As Low As
CAN$921.82
IN STOCK!
SIEMENS 3TK2830-1CB30
3TK2830-1CB30

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER SINCE: 01/10.2020, SAFETY RELAY, 3TK28 SERIES, 24 V AC/DC, 4NO, 5 OUTPU ...
Buy Surplus As Low As
CAN$370.50
Repair Yours
CAN$250.00
IN STOCK!
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$67.95
IN STOCK!
SELECTA SS511-BG
SS511-BG

SELECTA

TOGGLE SWITCH DPDT ON-ON
Buy Surplus As Low As
CAN$17.73
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
HUBBELL HBL223MM
HBL223MM

HUBBELL

KELLEMS

SWITCH, TOGGLE, DPDT, 20A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$29.55
CARLING SWITCH 2GA724-D-2B-B
2GA724-D-2B-B

CARLING SWITCH

TOGGLE SWITCH SCREW TERMINAL 20AMP 125-227VAC
Buy Surplus As Low As
CAN$7.52
Repair Yours
Contact Us
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.73
ITT E125SD1ABE
E125SD1ABE

ITT

C&K

SWITCH, SPDT, HORIZ; SWITCH OPERATION:ON-(ON); CONTACT CONFIGURATION:SPDT; CONTACT VOLTAGE AC NOM:20 ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
ITT 7101SDCQE
7101SDCQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILLUM ...
Buy Surplus As Low As
CAN$16.25
NKK B12JJPCF
B12JJPCF

NKK

SWITCH, SPDT, ON-ON, RED/GREEN; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTAGE ...
Buy Surplus As Low As
CAN$16.25
OMRON A8CA-201-2-EACH
A8CA-201-2-EACH

OMRON

TOGGLE SWITCH WHITE
Buy Surplus As Low As
CAN$7.09
ITT 7101SD9V3GE
7101SD9V3GE

ITT

C&K

SWITCH TOGGLE, SPDT, 5A, 120V, ON-ON, 12.45MM ACTUATOR, THROUGH HOLE W/BRACKET
Buy Surplus As Low As
CAN$14.18
IN STOCK!
ITT 7211SPYABE
7211SPYABE

ITT

C&K

SWITCH TOGGLE SP3T 0.4VA 20V
Buy Surplus As Low As
CAN$39.89
NTE 54-329
54-329

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
BAUMER ELECTRIC 11234881
11234881

BAUMER ELECTRIC

O200 SOLUTION BOX
Buy Surplus As Low As
CAN$1,672.00
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00