Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
HONGFA
 > 
HF115F-A/024-1ZS1AF

HF115F-A/024-1ZS1AF

Manufactured by HONGFA

HONGFA HF115F-A/024-1ZS1AF
HONGFA HF115F-A/024-1ZS1AF
HONGFA HF115F-A/024-1ZS1AF 0
HONGFA HF115F-A/024-1ZS1AF 1
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$29.55
Save as much as 40%
Last Value Update: 2022-08-31
Product Description
Warranty

Description

  • HF115FA0241ZS1AF
  • DISCONTINUED BY MANUFACTURER
  • RELAY
  • HIGH POWER MINIATURE
  • 24 VAC
  • 1 FORM C
  • PLASTIC SEALED
  • 3.5 MM SINGLE POLE
  • 12 A
  • SILVER TIN OXIDE CONTACTS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HF115F-A/024-1ZS1AF
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to HF115F-A/024-1ZS1AF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONGFA

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 43615689
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 43615690
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.73
SKU: 43615691
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HF115F-A/024-1ZS1AF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONGFA HF115F1102ZS4AF
HF115F1102ZS4AF

HONGFA

2CO 8A MINIPC PWR RELAY 110DC*
Buy Surplus As Low As
CAN$5.69
HONGFA HF115F-A/024-1ZS3AF
HF115F-A/024-1ZS3AF

HONGFA

RELAY, HIGH POWER MINIATURE, 24 VAC, 1 FORM C, PLASTIC SEALED, 5 MM SINGLE POLE, 16 A, SILVER TIN OX ...
Buy Surplus As Low As
CAN$5.69
HONGFA 14FF-2Z-C2
14FF-2Z-C2

HONGFA

DISCONTINUED BY MANUFACTURER, RELAY SOCKET, 10AMP, 250 VAC, 8 PIN, BODY DIMENSIONS: 76X15.8X42.8 MM
Buy Surplus As Low As
CAN$3.76
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION MDL-1
MDL-1

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE, TIME-DELAY, 1A, 250 VAC, GLASS, 6X32 MM, REPLACED BY MDL-1-R
Buy Surplus As Low As
CAN$0.74
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.39
IN STOCK!
LITTELFUSE FLNR002
FLNR002

LITTELFUSE

FUSE, FLNR SERIES, TIME DELAY, CLASS RK5, 250 V, 2 AMPS, CARTRIDGE STYLE
Buy Surplus As Low As
CAN$3.33
IN STOCK!
LITTELFUSE FLSR020ID
FLSR020ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(20)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.80
IN STOCK!
ENGLISH ELECTRIC CIA-2
CIA-2

ENGLISH ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, FORM II, HRC TYPE, 2-AMP, 600V, 200K A.I.R
Buy Surplus As Low As
CAN$26.59
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.14
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$98.98
EATON CORPORATION BBS-4
BBS-4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 4AMP, 600VAC, NON-INDICATING
Buy Surplus As Low As
CAN$5.81
IN STOCK!
EATON CORPORATION ETF-1
ETF-1

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$1.54
EATON CORPORATION FRN-5
FRN-5

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 5 AMP
Buy Surplus As Low As
CAN$2.22
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.11
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
TE CONNECTIVITY RA-78730
RA-78730

TE CONNECTIVITY

SCHRACK

RELAY SOCKET 7AMP 300V
Buy Surplus As Low As
CAN$4.70
TE CONNECTIVITY ZT-550-730
ZT-550-730

TE CONNECTIVITY

SCHRACK

RELAY, 5AMP, 250VAC, 14PIN, COIL:230VAC
Buy Surplus As Low As
CAN$13.05