Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
HUBBELL
 > 
BRYANT
 > 
RSD115ILLA

RSD115ILLA

Manufactured by HUBBELL BRYANT

HUBBELL RSD115ILLA
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$48.64
Save as much as 42%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • RSD115ILLA
  • RESI ROCKER SWITCH
  • SP
  • 15A 120V
  • ILL LA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RSD115ILLA
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to RSD115ILLA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.75
SKU: 22477054
Save Up To CAN$0.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.75
SKU: 22477055
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.79
SKU: 22477056
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.80
SKU: 22477057
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RSD115ILLA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL RS613PI
RS613PI

HUBBELL

BRYANT

DIMMER SP/3W SL P-SET 600W120V IV
Buy Surplus As Low As
CAN$44.71
HUBBELL RSD115DW
RSD115DW

HUBBELL

RCKER SW, SP, 15A 120/277V, DISP, WH
Buy Surplus As Low As
CAN$22.35
OMRON EE-SY190
EE-SY190

OMRON

OPTICAL SWITCH, REFLECTIVE, SINGLE CHANNEL, TRANSISTOR OUTPUT, 30 MA INPUT CURRENT MAX
Buy Surplus As Low As
CAN$74.51
IN STOCK!
SELECTA SS208D-BG
SS208D-BG

SELECTA

DISCONTINUED BY MANUFACTURER, HEAVY DUTY TOGGLE SWITCH, 125 VAC, 15 A/10 A, 3/4 HP, DPST
Buy Surplus As Low As
CAN$32.79
IN STOCK!
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.53
SELECTA SS517-BG
SS517-BG

SELECTA

PUSHBUTTON PUSH-PULL OFF-ON 25AMP 6VDC
Buy Surplus As Low As
CAN$8.53
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
MEKONTROL PD-S
PD-S

MEKONTROL

SENSOR
Buy Surplus As Low As
CAN$241.42
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$120.71
ITT 7211MD9ABE
7211MD9ABE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.88
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.79
NTE 54-326
54-326

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$31.30
REGAL REXNORD 1811-1312
1811-1312

REGAL REXNORD

MCGILL

PHOTOELECTRIC
Buy Surplus As Low As
CAN$17.88
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.05
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.79
IN STOCK!
NTE 54-332
54-332

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.62
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!