Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
HUBBELL
 > 
BRYANT
 > 
RSD415GY

RSD415GY

Manufactured by HUBBELL BRYANT

HUBBELL RSD415GY
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$31.78
Save as much as 37%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • RSD415GY
  • RESI ROCKER SWITCH
  • 4W
  • 15A 120/277V
  • GRAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RSD415GY
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to RSD415GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.78
SKU: 22476942
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.42
SKU: 22476943
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.43
SKU: 22476944
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.93
SKU: 22476945
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RSD415GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL RSD215
RSD215

HUBBELL

BRYANT

RESI ROCKER SWITCH, DP, 15A 120/277V, BR
Buy Surplus As Low As
CAN$43.36
HUBBELL RSD315
RSD315

HUBBELL

BRYANT

RESI ROCKER SWITCH, 3W, 15A 120/277V, BR
Buy Surplus As Low As
CAN$7.37
SELECTA SS208-16
SS208-16

SELECTA

TOGGLE SWITCH DPDT ON-OFF-ON 10AMP 250VAC
Buy Surplus As Low As
CAN$17.94
SELECTA SS508-BG
SS508-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SPST, ON-OFF, 15A, 6-32VDC, 125VAC
Buy Surplus As Low As
CAN$26.91
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.56
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
CARLING SWITCH SW7-W-5A
SW7-W-5A

CARLING SWITCH

TOGGLE SWITCH MINIATURE 6A 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$7.61
TE CONNECTIVITY FTR0904
FTR0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDP, 6A, 125V, SWITCH OPERATION:ON-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$44.86
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.94
REGAL REXNORD 0121-0003
0121-0003

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 15AMP, 277VAC, 3/4HP
Buy Surplus As Low As
CAN$25.42
IN STOCK!
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$51.14
IN STOCK!
REGAL REXNORD 1811-1312
1811-1312

REGAL REXNORD

MCGILL

PHOTOELECTRIC
Buy Surplus As Low As
CAN$17.94
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.07
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.22
Repair Yours
Contact Us
IN STOCK!
SEAWARD S820
S820

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.45
Repair Yours
Contact Us
IN STOCK!
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.71
BIMBA MRS-.087-BL-24
MRS-.087-BL-24

BIMBA

MAGNETIC REED SWITCH, PIG TAIL LEAD, 6-24 VOLTS, 500 MA MAX, 1.0 MS ACTUATING TIME AVERAGE
Buy Surplus As Low As
CAN$77.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!