Home
 > 
Building Maintenance
 > 
Container
 > 
INGERSOLL RAND
 > 
TRANE
 > 
BOX1034

BOX1034

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND BOX1034
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$2,679.17
Save as much as 57%
Last Value Update: 2010-04-15
Product Description
Warranty

Description

  • BOX1034
  • CONTROL BOX W/O COVER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BOX1034
CategoryBuilding Maintenance
SubcategoryContainer
If you need a specific firmware or series relating to BOX1034, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2,009.37
SKU: 41792445
Save Up To CAN$669.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,573.29
SKU: 41792446
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,366.48
SKU: 41792447
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,242.38
SKU: 41792448
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BOX1034, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND BOX0579
BOX0579

INGERSOLL RAND

TRANE

FLUE COLLECTOR BOX
Buy Surplus As Low As
CAN$91.59
INGERSOLL RAND BRD0136
BRD0136

INGERSOLL RAND

TRANE

PRINTED CIRCUIT BOARD
Buy Surplus As Low As
CAN$1,059.20
Repair Yours
CAN$773.80
MATSUSHITA ELECTRIC LC-R0612P1
LC-R0612P1

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 12AH; BATTERY VOLTAGE:6V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH ...
Buy Surplus As Low As
CAN$51.70
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.41
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.55
IN STOCK!
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$85.68
Repair Yours
Contact Us
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$273.30
MOLEX 59210
59210

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA GREY
Buy Surplus As Low As
CAN$57.61
IN STOCK!
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$73.86
IN STOCK!
ZEBRA 20-16228-09
20-16228-09

ZEBRA

MOTOROLA SOLUTIONS

LITHIUM-ION BATTERY PACK FOR W SS1000/WRIST COMPUTER
Buy Surplus As Low As
CAN$72.39
IN STOCK!
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$67.95
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$217.16
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
SECURITY ACCESS CONTROL SYS GB18-12
GB18-12

SECURITY ACCESS CONTROL SYS

SECURITY BATTERY, GB18-12, 12V18AH/20HR
Buy Surplus As Low As
CAN$77.00
STARMAX ST6-4.5GP
ST6-4.5GP

STARMAX

BATTERY, SEALED LEAD ACID, VRLA, 6V, 4.5AH
Buy Surplus As Low As
CAN$15.00
POW-R-SURGE BATTERIES 24AGM
24AGM

POW-R-SURGE BATTERIES

BATTERY, 12V, 24 AGM, 79AH
Buy Surplus As Low As
CAN$360.00
ENERSYS NP55-12BFR
NP55-12BFR

ENERSYS

BATTERY, SEALED LEAD, 12V, 55AH
Buy Surplus As Low As
CAN$313.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!