Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1404

FRM1404

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1404
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$226.47
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1404
  • FILTER FRAME
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1404
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1404, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$181.46
SKU: 119349934
Save Up To CAN$45.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$142.05
SKU: 119349935
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$124.11
SKU: 119349936
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$112.14
SKU: 119349937
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1404, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND WIR4859
WIR4859

INGERSOLL RAND

TRANE

WIRING, HVAC PART, REPLACEMENT
Buy Surplus As Low As
CAN$388.77
INGERSOLL RAND BOF0324
BOF0324

INGERSOLL RAND

TRANE

BAROMAETRIC BLOCKOFF
Buy Surplus As Low As
CAN$623.52
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$98.69
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$134.57
MATSUSHITA ELECTRIC LCR6V10ML/2
LCR6V10ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY RECHARGEABLE LEAD ACID10AMP 6V
Buy Surplus As Low As
CAN$34.39
IN STOCK!
POWER RITE PRB612
PRB612

POWER RITE

BATTERY6VOLT 12 AMP HOUR
Buy Surplus As Low As
CAN$76.26
Repair Yours
Contact Us
POWER SONIC PS12100-F2
PS12100-F2

POWER SONIC

BATTERY, SEALED RECHARGEABLE, 12VOLT, 12AMP
Buy Surplus As Low As
CAN$41.87
DEKA 8AU1H-DEKA
8AU1H-DEKA

DEKA

BATTERY 32.5AH 12V 8.31 X 5.13 X 7.25INCH
Buy Surplus As Low As
CAN$71.77
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
MOLTECH POWER SYSTEMS 41A030BJ00001
41A030BJ00001

MOLTECH POWER SYSTEMS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$148.03
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$43.36
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$68.78
AJC BATTERY AJC-C12S
AJC-C12S

AJC BATTERY

BATTERY, SEALED LEAD ACID, VRLA, 6 VDC, 12 AH, NON-SPILLABLE
Buy Surplus As Low As
CAN$35.89
IN STOCK!
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$94.20
IN STOCK!
YUASA Y1.2-12
Y1.2-12

YUASA

LEAD ACID BATTERY (SLA), SEALED, RECHARGEABLE, 12V, 1.2AH
Buy Surplus As Low As
CAN$35.98
MIGHTY MAX BATTERY ML5-6S -6
ML5-6S -6

MIGHTY MAX BATTERY

RECHARGEABLE BATTERY, VOLTAGE: 6 VOLT, AMPERAGE: 5 AH, CHEMISTRY: SLA, AGM, TERMINAL: SPRING S2, 2.6 ...
Buy Surplus As Low As
CAN$26.91
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.77
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!