Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1429

FRM1429

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1429
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$134.82
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1429
  • 5" FILTER FRAME ASSEMBLY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1429
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1429, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$109.00
SKU: 119378949
Save Up To CAN$25.82!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$85.68
SKU: 119378950
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$75.34
SKU: 119378951
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$67.95
SKU: 119378952
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1429, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND MOT1712
MOT1712

INGERSOLL RAND

TRANE

MOTOR, HVAC PART
Buy Surplus As Low As
CAN$784.43
Repair Yours
CAN$554.40
INGERSOLL RAND BUS1328
BUS1328

INGERSOLL RAND

TRANE

BUSHING, ACCESSORY
Buy Surplus As Low As
CAN$1,353.18
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$192.05
VARTA BATTERIES CR2450
CR2450

VARTA BATTERIES

BATTERY, COIN CELL, 3V, LITHIUM
Buy Surplus As Low As
CAN$7.69
IN STOCK!
YUASA NP2-12
NP2-12

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:2AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:QUICK CONNE ...
Buy Surplus As Low As
CAN$81.25
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
YUASA NP1-6-6V.1.OAH
NP1-6-6V.1.OAH

YUASA

LEAD ACID BATTERY
Buy Surplus As Low As
CAN$20.68
Repair Yours
Contact Us
EAGLE PICHER CFR-6V58
CFR-6V58

EAGLE PICHER

BATTERY,RECHARGEABLE,RECTANGULAR,LEAD ACID,6VDC,58AH,BOLT FASTENED,CAREFREE
Buy Surplus As Low As
CAN$363.41
EATON CORPORATION 44A747665-001R03
44A747665-001R03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LITHIUM BATTERY, 3 V, 300 MAH, WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
IN STOCK!
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
SURE POWER INDUSTRIES INC 3203
3203

SURE POWER INDUSTRIES INC

BATTERY ISOLATOR, 6-50VDC, PEAK OUTPUT: 120 AMPS, DC VOLTS 6-50
Buy Surplus As Low As
CAN$311.70
PORTALAC GT12080-HG
GT12080-HG

PORTALAC

RECHARGEABLE BATTERY, 12 V, 8 AH, F2 TERMINAL
Buy Surplus As Low As
CAN$53.18
TROJAN 56388582
56388582

TROJAN

BATTERY, 6 VOLT, 420AH, WET, FOR NILFISK ADVANCE CLARKE VIPER MACHINES
Buy Surplus As Low As
CAN$564.32
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$39.13
MK BATTERY M40-12-SLD-M
M40-12-SLD-M

MK BATTERY

INUDSTRIAL BATTERY, DEEP CYCLE SEALED, 12 VOLTS, 45AH
Buy Surplus As Low As
CAN$279.20
IN STOCK!
UPS BATTERY SBH 300-12
SBH 300-12

UPS BATTERY

REPLACEMENT BATTERY, 12V, 9AH, F2
Buy Surplus As Low As
CAN$40.00
ENERSYS NP55-12BFR
NP55-12BFR

ENERSYS

BATTERY, SEALED LEAD, 12V, 55AH
Buy Surplus As Low As
CAN$313.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!