Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1430

FRM1430

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1430
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$141.99
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1430
  • 5" MEDIA FRAME ASSEMBLY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1430
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1430, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$114.74
SKU: 119412040
Save Up To CAN$27.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$90.11
SKU: 119412041
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$78.30
SKU: 119412042
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$70.91
SKU: 119412043
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1430, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND WIR1652
WIR1652

INGERSOLL RAND

TRANE

WIRE HARNESS
Buy Surplus As Low As
CAN$180.23
INGERSOLL RAND SEN1165
SEN1165

INGERSOLL RAND

TRANE

SENSOR,HVAC
Buy Surplus As Low As
CAN$305.80
GENSPEC GR12V18
GR12V18

GENSPEC

BATTERY SEALED RECHARGEABLE LEAD ACID 12V 17/18AH
Buy Surplus As Low As
CAN$310.23
FERRUPS ME1.8KVA
ME1.8KVA

FERRUPS

BATTERY 48VDC 1.80KVA 14A 1.2KW 60HZ 33A
Buy Surplus As Low As
CAN$57.61
DURACELL PC903
PC903

DURACELL

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY, 7.5V, LANTERN; BATTERY SIZE CODE:LANTERN; BATTERY CA ...
Buy Surplus As Low As
CAN$51.70
YUASA NP1-6-6V.1.OAH
NP1-6-6V.1.OAH

YUASA

LEAD ACID BATTERY
Buy Surplus As Low As
CAN$20.68
Repair Yours
Contact Us
MATSUSHITA ELECTRIC BR2032
BR2032

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATTERY, 3V, COIN CELL; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TECHNOLOGY:LITHI ...
Buy Surplus As Low As
CAN$4.24
IN STOCK!
TYCO 2081-9275
2081-9275

TYCO

SIMPLEXGRINNELL

BATTERY, FOR FIRE ALARM CONTROL PANEL, 12 VDC, 18 AH, 7.13 (L) X 2.99 (D) X 6.57 INCH (H) DIMENSIONS
Buy Surplus As Low As
CAN$124.09
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.64
TSC 117178-001
117178-001

TSC

PRINTRONIX

PROM DCU V 3040 2.2AH 3.6V
Buy Surplus As Low As
CAN$33.98
ABB THOMAS & BETTS RG12S100
RG12S100

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERGENCY LIGHT .34/.12AMP 120/347V
Buy Surplus As Low As
CAN$141.82
Repair Yours
CAN$100.50
TE CONNECTIVITY LSLA4-5-12
LSLA4-5-12

TE CONNECTIVITY

SCHAEVITZ LUCAS

RECHARGABLE BATTERY 4.5AH 12V 20HR
Buy Surplus As Low As
CAN$113.75
GRAINGER 1TBC7
1TBC7

GRAINGER

GRAINGER APPROVED VENDOR

MULTIGAS DETECTOR ORION
Buy Surplus As Low As
CAN$305.80
Repair Yours
CAN$250.00
MATSUSHITA ELECTRIC 44A747665-001R03
44A747665-001R03

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
DREMEL B812-03
B812-03

DREMEL

12V BATTERY F DRE8220
Buy Surplus As Low As
CAN$110.80
AJC BATTERY AJC-C12S
AJC-C12S

AJC BATTERY

BATTERY, SEALED LEAD ACID, VRLA, 6 VDC, 12 AH, NON-SPILLABLE
Buy Surplus As Low As
CAN$35.45
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!