Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1441

FRM1441

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1441
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$268.57
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1441
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1441
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1441, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$216.30
SKU: 119391745
Save Up To CAN$52.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$170.46
SKU: 119391746
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$148.03
SKU: 119391747
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$134.57
SKU: 119391748
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1441, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND TUB11660
TUB11660

INGERSOLL RAND

TRANE

TUBE, COMPONENT
Buy Surplus As Low As
CAN$572.68
INGERSOLL RAND SRN0847
SRN0847

INGERSOLL RAND

TRANE

STRAINER,ACCESSORY
Buy Surplus As Low As
CAN$88.22
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$49.34
Repair Yours
Contact Us
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.94
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.26
ENERGIZER EN90-12-EACH
EN90-12-EACH

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V EACH
Buy Surplus As Low As
CAN$0.52
IN STOCK!
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
MOLEX 59220
59220

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA BLUE
Buy Surplus As Low As
CAN$74.76
IN STOCK!
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.64
IN STOCK!
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.86
IN STOCK!
SONNENSCHEIN SL-360/461
SL-360/461

SONNENSCHEIN

DISCONTINUED BY MANUFACTURER, LITHUIM BATTERY, 3.6V, INORGANIC, 2WIRE
Buy Surplus As Low As
CAN$35.89
IN STOCK!
DREMEL B812-03
B812-03

DREMEL

12V BATTERY F DRE8220
Buy Surplus As Low As
CAN$112.14
EMPIRE NP36-6
NP36-6

EMPIRE

DISCONTINUED BY MANUFACTURER, RECHARGEABLE BATTERY, 6V, 36AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
STANDARD PRODUCTS INC 57341
57341

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$261.67
IN STOCK!
MK BATTERY M50-12 SLD M
M50-12 SLD M

MK BATTERY

INDUSTRIAL BATTERY, 12V 50 AHDEEP CYCLE SEALED AGM(LXWXH): 7.83 X 6.54 X 6.73 IN
Buy Surplus As Low As
CAN$237.75
BB BATTERY BP7-6-T1
BP7-6-T1

BB BATTERY

BATTERY, 6 V, SEALED LEAD ACID (SLA, VRLA), RECHARGEABLE, (SECONDARY) 7AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!