Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1450

FRM1450

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1450
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$63.66
Save as much as 47%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1450
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1450
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1450, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$56.43
SKU: 119372011
Save Up To CAN$7.23!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.71
SKU: 119372012
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.75
SKU: 119372013
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.77
SKU: 119372014
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1450, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND BLK1035
BLK1035

INGERSOLL RAND

TRANE

1/3-30A 3P FUSE BLOCK
Buy Surplus As Low As
CAN$38.75
INGERSOLL RAND SHE3778
SHE3778

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$156.48
SOURCE SUPPLY LS39964
LS39964

SOURCE SUPPLY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$214.60
VARTA BATTERIES CR2450
CR2450

VARTA BATTERIES

BATTERY, COIN CELL, 3V, LITHIUM
Buy Surplus As Low As
CAN$7.76
IN STOCK!
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.31
IN STOCK!
POWER SONIC BP7-12
BP7-12

POWER SONIC

BATTERY RECHARGEABLE
Buy Surplus As Low As
CAN$22.35
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$134.12
FERRUPS FE5.3KVA
FE5.3KVA

FERRUPS

BATTERY 208V/208V 20MINUTE
Buy Surplus As Low As
CAN$4,502.05
Repair Yours
CAN$3,337.54
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.39
DURACELL MN21
MN21

DURACELL

(PRICE/ PK OF 2)NON-RECHARGEABLE BATTERY, ALKALINE, 33 MAH, 12 V, 23A, RAISED POSITIVE AND FLAT NEGA ...
Buy Surplus As Low As
CAN$5.67
IN STOCK!
TYCO 2081-9296
2081-9296

TYCO

SIMPLEXGRINNELL

FIRE ALARM CONTROL PANEL BATTERY, 12V, 50AH, 9.04"L X 5.45"D X 8.15"H
Buy Surplus As Low As
CAN$339.78
DIVOLTA 3/LRS
3/LRS

DIVOLTA

BATTERY ALKALINE AA 1.5V W/CASING 3PK
Buy Surplus As Low As
CAN$5.69
GENESIS NP10-6
NP10-6

GENESIS

BATTERY LEAD-ACID, RECHARGEABLE, 6 V, 12 AH CAPACITY
Buy Surplus As Low As
CAN$58.12
IN STOCK!
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
YUASA Y1.2-12
Y1.2-12

YUASA

LEAD ACID BATTERY (SLA), SEALED, RECHARGEABLE, 12V, 1.2AH
Buy Surplus As Low As
CAN$35.21
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,414.25
POW-R-SURGE BATTERIES 24AGM
24AGM

POW-R-SURGE BATTERIES

BATTERY, 12V, 24 AGM, 79AH
Buy Surplus As Low As
CAN$360.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!