Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM1507

FRM1507

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM1507
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$315.53
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM1507
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM1507
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM1507, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$253.86
SKU: 119360080
Save Up To CAN$61.67!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$199.43
SKU: 119360081
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$172.84
SKU: 119360082
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$158.07
SKU: 119360083
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM1507, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND COM7491
COM7491

INGERSOLL RAND

TRANE

COMPRESSOR, HVAC
Buy Surplus As Low As
CAN$2,944.20
INGERSOLL RAND RNG1710
RNG1710

INGERSOLL RAND

TRANE

RING, ACCESSORY
Buy Surplus As Low As
CAN$8.55
CSB BATTERY GP12120F2
GP12120F2

CSB BATTERY

BATTERY VOLTAGE:12V; BATTERY SIZE CODE:-; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTE ...
Buy Surplus As Low As
CAN$65.00
IN STOCK!
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
MATSUSHITA ELECTRIC LC-R064R5P
LC-R064R5P

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 4.5AH, QUICK CONNECT, HEIGHT:101.7MM; EXTERNAL WIDTH:48MM
Buy Surplus As Low As
CAN$38.41
TYCO 2081-9287
2081-9287

TYCO

SIMPLEXGRINNELL

12V 25AH 6.54"LX6.89"DX4.95"H
Buy Surplus As Low As
CAN$144.77
CASIL CA1270
CA1270

CASIL

BATTERY, 7AH CAPACITY, 12VDC, SEALED LEAD ACID, F2 0.25IN TERMINALS
Buy Surplus As Low As
CAN$42.84
IN STOCK!
ABB THOMAS & BETTS NH362MH
NH362MH

ABB THOMAS & BETTS

LUMACELL

EMERGENCY LIGHT BATTERY PACK 6VAC 5.4W
Buy Surplus As Low As
CAN$150.68
Repair Yours
CAN$250.00
DIVOLTA 3/LRS
3/LRS

DIVOLTA

BATTERY ALKALINE AA 1.5V W/CASING 3PK
Buy Surplus As Low As
CAN$5.64
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.55
IN STOCK!
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$189.09
IN STOCK!
MOLEX 59220
59220

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA BLUE
Buy Surplus As Low As
CAN$73.86
IN STOCK!
EATON CORPORATION 44A747665-001R03
44A747665-001R03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LITHIUM BATTERY, 3 V, 300 MAH, WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
IN STOCK!
SECURITY ACCESS CONTROL SYS GB18-12
GB18-12

SECURITY ACCESS CONTROL SYS

SECURITY BATTERY, GB18-12, 12V18AH/20HR
Buy Surplus As Low As
CAN$77.00
HILTI 401594
401594

HILTI

BATTERY PACK, B 36/3.9 LI-ION, 36V, 3.9AH, 140.4WH
Buy Surplus As Low As
CAN$676.59
DANAHER MOTION BRN-1001
BRN-1001

DANAHER MOTION

BRONCO

BATTERY, 121AH, 12V, AGM
Buy Surplus As Low As
CAN$260.00
ENERSYS NP55-12BFR
NP55-12BFR

ENERSYS

BATTERY, SEALED LEAD, 12V, 55AH
Buy Surplus As Low As
CAN$313.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!