Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM2115

FRM2115

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM2115
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$174.20
Save as much as 52%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM2115
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM2115
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM2115, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$140.82
SKU: 119340782
Save Up To CAN$33.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$110.65
SKU: 119340783
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$97.19
SKU: 119340784
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$88.22
SKU: 119340785
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM2115, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE3443
SHE3443

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$213.82
INGERSOLL RAND FUS1915
FUS1915

INGERSOLL RAND

TRANE

FUSE, ACCESSORY
Buy Surplus As Low As
CAN$4.62
SANYO CR2032
CR2032

SANYO

BATTERY, 3VOLT, LITHIUM CELL, ROUND
Buy Surplus As Low As
CAN$8.56
GENSPEC GR12V18
GR12V18

GENSPEC

BATTERY SEALED RECHARGEABLE LEAD ACID 12V 17/18AH
Buy Surplus As Low As
CAN$314.00
VARTA BATTERIES CR2450
CR2450

VARTA BATTERIES

BATTERY, COIN CELL, 3V, LITHIUM
Buy Surplus As Low As
CAN$7.79
IN STOCK!
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.92
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.43
IN STOCK!
ALLEN BRADLEY 1609-SBAT
1609-SBAT

ALLEN BRADLEY

BATTERY, BULLETIN 1609, UPS, 12 VDC, STANDARD TEMPERATURE 32...104 F (0...40 C)
Buy Surplus As Low As
CAN$97.19
IN STOCK!
KENWOOD KNB-45L
KNB-45L

KENWOOD

BATTERY, LI-ION, 2000MAH, 7.4VDC, 14.8WH, 12-17HOUR
Buy Surplus As Low As
CAN$67.33
MOLTECH POWER SYSTEMS 41A030BJ00001
41A030BJ00001

MOLTECH POWER SYSTEMS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$148.03
WEIDA BATTERY WB1280
WB1280

WEIDA BATTERY

BATTERY 12V 8 AMP LEAD ACID
Buy Surplus As Low As
CAN$22.43
PHOENIX CONTACT QUINT-BAT/24DC/ 7.2AH
QUINT-BAT/24DC/ 7.2AH

PHOENIX CONTACT

BATTERY MODULE, LEAD AGM, VRLA TECHNOLOGY, 24 VDC, 50 AMP OUTPUT CURRENT, 7.2 AH NOMINAL CAPACITY, C ...
Buy Surplus As Low As
CAN$614.55
IN STOCK!
PORTALAC GT12080-HG
GT12080-HG

PORTALAC

RECHARGEABLE BATTERY, 12 V, 8 AH, F2 TERMINAL
Buy Surplus As Low As
CAN$53.83
TROJAN 56388582
56388582

TROJAN

BATTERY, 6 VOLT, 420AH, WET, FOR NILFISK ADVANCE CLARKE VIPER MACHINES
Buy Surplus As Low As
CAN$571.19
EAGLE PICHER CF-6V33
CF-6V33

EAGLE PICHER

BATTERY, CAREFREE CF SERIES, LEAD ACID, 33 AH CAPACITY, 6 VDC, RECTANGULAR
Buy Surplus As Low As
CAN$122.61
METTLER TOLEDO 0964-0007-8000
0964-0007-8000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, HEAVY-DUTY BATTERY PACK, MODEL 0964, 13.6 MAX VOLTS, 0.895 MAX AMPS
Buy Surplus As Low As
CAN$583.15
Repair Yours
CAN$421.80
DANAHER MOTION BRN-1001
BRN-1001

DANAHER MOTION

BRONCO

BATTERY, 121AH, 12V, AGM
Buy Surplus As Low As
CAN$260.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!