Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
FRM2116

FRM2116

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND FRM2116
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$124.43
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • FRM2116
  • FRAME
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FRM2116
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to FRM2116, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$99.83
SKU: 119382422
Save Up To CAN$24.60!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$78.98
SKU: 119382423
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$68.55
SKU: 119382424
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$62.59
SKU: 119382425
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FRM2116, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SWT3163
SWT3163

INGERSOLL RAND

TRANE

HI PRESSURE SWITCH, 650#OP, 500#CL
Buy Surplus As Low As
CAN$43.22
Repair Yours
CAN$253.64
INGERSOLL RAND BUS0947
BUS0947

INGERSOLL RAND

TRANE

BUSHING, ACCESSORY
Buy Surplus As Low As
CAN$84.94
FERRUPS ME1.8KVA
ME1.8KVA

FERRUPS

BATTERY 48VDC 1.80KVA 14A 1.2KW 60HZ 33A
Buy Surplus As Low As
CAN$58.12
EATON CORPORATION 101615015-001
101615015-001

EATON CORPORATION

POWERWARE CORP

DISCONTINUED BY MANUFACTURER, BATTERY CABINET
Buy Surplus As Low As
CAN$1,415.74
Repair Yours
CAN$807.55
IN STOCK!
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$43.22
TYCO 2081-9287
2081-9287

TYCO

SIMPLEXGRINNELL

12V 25AH 6.54"LX6.89"DX4.95"H
Buy Surplus As Low As
CAN$146.04
BOSCH AL2498FC
AL2498FC

BOSCH

BATTERY CHARGER
Buy Surplus As Low As
CAN$67.06
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.69
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.43
Repair Yours
Contact Us
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,475.35
IN STOCK!
HYSTER 18-85-27
18-85-27

HYSTER

BATTERY FOR E60XL-33 S/N: C108V18674P VOLTAGE 36
Buy Surplus As Low As
CAN$9,810.32
STANDARD PRODUCTS INC 57341
57341

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$260.79
IN STOCK!
POWER RITE PRB64T
PRB64T

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$31.30
IN STOCK!
MK BATTERY M50-12 SLD M
M50-12 SLD M

MK BATTERY

INDUSTRIAL BATTERY, 12V 50 AHDEEP CYCLE SEALED AGM(LXWXH): 7.83 X 6.54 X 6.73 IN
Buy Surplus As Low As
CAN$236.95
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$93.89
IN STOCK!
MULTIPOWER MP5.4-12
MP5.4-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V, 5400MA, 90X70X107MM
Buy Surplus As Low As
CAN$38.66
BOSCH 0341003004
0341003004

BOSCH

BATTERY MASTER SWITCH
Buy Surplus As Low As
CAN$85.27
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!