Home
 > 
Building Maintenance
 > 
Bumper/Protector
 > 
INGERSOLL RAND
 > 
TRANE
 > 
INS2278

INS2278

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND INS2278
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$25.82
Save as much as 48%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • INS2278
  • INSULATION
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #INS2278
CategoryBuilding Maintenance
SubcategoryBumper/Protector
If you need a specific firmware or series relating to INS2278, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.95
SKU: 119442233
Save Up To CAN$2.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 119442234
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.25
SKU: 119442235
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.18
SKU: 119442236
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to INS2278, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND WIR3476
WIR3476

INGERSOLL RAND

TRANE

WIRING,ACCESSORY
Buy Surplus As Low As
CAN$638.18
INGERSOLL RAND MOT13102
MOT13102

INGERSOLL RAND

TRANE

MOTOR, HVAC PART
Buy Surplus As Low As
CAN$144.77
Repair Yours
CAN$255.11
FERRUPS ME1.8KVA
ME1.8KVA

FERRUPS

BATTERY 48VDC 1.80KVA 14A 1.2KW 60HZ 33A
Buy Surplus As Low As
CAN$57.61
MSA 10031091
10031091

MSA

BATTERY NIMH 4.8V USE WITH ORION GAS DETECTOR
Buy Surplus As Low As
CAN$407.73
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.20
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.73
DIVOLTA 3/LRS
3/LRS

DIVOLTA

BATTERY ALKALINE AA 1.5V W/CASING 3PK
Buy Surplus As Low As
CAN$5.64
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$273.30
MOLEX 59220
59220

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA BLUE
Buy Surplus As Low As
CAN$73.86
IN STOCK!
MOLEX 660340
660340

MOLEX

WOODHEAD

CONTACTS WIRE SIZE 2/0 TYPE SA CONNECTOR SET OF 2
Buy Surplus As Low As
CAN$32.50
IN STOCK!
WEIDA BATTERY WB1280
WB1280

WEIDA BATTERY

BATTERY 12V 8 AMP LEAD ACID
Buy Surplus As Low As
CAN$22.16
RADWELL VERIFIED SUBSTITUTE LCR6V6.5ML/2-SUB
LCR6V6.5ML/2-SUB

RADWELL VERIFIED SUBSTITUTE

REPLACEMENT OF MATSUSHITA ELECTRIC LCR6V6.5ML/2, BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F ...
Buy New
CAN$29.55
BEST VALUE
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
POWER RITE PRB64
PRB64

POWER RITE

EMERGENCY LIGHT BATTERY, 6V4.5AH/20HR
Buy Surplus As Low As
CAN$31.02
RS PRO 150-1559
150-1559

RS PRO

UPS LEAD ACID BATTERY, SEALED, 24AH, 12V, DESIGNED FOR CYCLIC APPLICATIONS
Buy Surplus As Low As
CAN$127.13
MK BATTERY M40-12-SLD-M
M40-12-SLD-M

MK BATTERY

INUDSTRIAL BATTERY, DEEP CYCLE SEALED, 12 VOLTS, 45AH
Buy Surplus As Low As
CAN$279.20
IN STOCK!
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!