Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY00165

KEY00165

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY00165
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$219.21
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY00165
  • .625 X .625 X 5" KEY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY00165
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY00165, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$175.66
SKU: 211499967
Save Up To CAN$43.55!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$137.56
SKU: 211500272
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$119.62
SKU: 211500437
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$109.15
SKU: 211500716
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY00165, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND ISR0021
ISR0021

INGERSOLL RAND

TRANE

VIBRATION ISOLATOR
Buy Surplus As Low As
CAN$41.87
INGERSOLL RAND KEY0046
KEY0046

INGERSOLL RAND

TRANE

T KEY, 5/16"X3/8"X2"
Buy Surplus As Low As
CAN$41.87
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$98.69
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$124.11
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.83
Repair Yours
Contact Us
IN STOCK!
TYCO 2081-9287
2081-9287

TYCO

SIMPLEXGRINNELL

12V 25AH 6.54"LX6.89"DX4.95"H
Buy Surplus As Low As
CAN$146.53
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.44
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.94
EATON CORPORATION 2 2710 902 000
2 2710 902 000

EATON CORPORATION

CROUSE HINDS

BATTERY PACK REPLACEMENT, FOR ELLK 92, TYPE 2710-2, LED-DISPLAY
Buy Surplus As Low As
CAN$2,093.36
IN STOCK!
ABB THOMAS & BETTS RG12S100
RG12S100

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERGENCY LIGHT .34/.12AMP 120/347V
Buy Surplus As Low As
CAN$143.54
Repair Yours
CAN$250.00
MOLEX 59210
59210

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA GREY
Buy Surplus As Low As
CAN$58.31
IN STOCK!
DURACELL CR2450
CR2450

DURACELL

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
IN STOCK!
FANUC 44A747665-001R03
44A747665-001R03

FANUC

GE FANUC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$67.29
TADIRAN BATTERIES SL-761-XDTQ
SL-761-XDTQ

TADIRAN BATTERIES

BATTERY INORGANIC LITHIUM
Buy Surplus As Low As
CAN$12.67
SURE POWER INDUSTRIES INC 3203
3203

SURE POWER INDUSTRIES INC

BATTERY ISOLATOR, 6-50VDC, PEAK OUTPUT: 120 AMPS, DC VOLTS 6-50
Buy Surplus As Low As
CAN$315.50
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.42
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.77
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!