Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0049

KEY0049

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0049
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$85.36
Save as much as 52%
Last Value Update: 2012-12-03
Product Description
Warranty

Description

  • KEY0049
  • 1/2X1/2X2.25" SHAFT KEY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0049
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0049, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$68.00
SKU: 41816580
Save Up To CAN$17.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$53.65
SKU: 41816581
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$47.69
SKU: 41816582
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$43.22
SKU: 41816583
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0049, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND INS1719
INS1719

INGERSOLL RAND

TRANE

8.76X19.2 BURNER INSULATION
Buy Surplus As Low As
CAN$187.77
Repair Yours
CAN$257.63
INGERSOLL RAND KEY0163
KEY0163

INGERSOLL RAND

TRANE

3/8X3/8X6 SHAFT KEY
Buy Surplus As Low As
CAN$29.81
SOURCE SUPPLY LS39964
LS39964

SOURCE SUPPLY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$214.60
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.31
IN STOCK!
MATSUSHITA ELECTRIC LCR6V10ML/2
LCR6V10ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY RECHARGEABLE LEAD ACID10AMP 6V
Buy Surplus As Low As
CAN$34.28
IN STOCK!
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.65
Repair Yours
Contact Us
IN STOCK!
MITSUBISHI ER6HAA
ER6HAA

MITSUBISHI

LITHIUM BATTERY 3.6V
Buy Surplus As Low As
CAN$11.37
Repair Yours
Contact Us
MATSUSHITA ELECTRIC LCR-306P
LCR-306P

MATSUSHITA ELECTRIC

PANASONIC

BATTERY LEAD ACID 7..3-7.5V
Buy Surplus As Low As
CAN$49.18
ALLEN BRADLEY 80168-073-02-R
80168-073-02-R

ALLEN BRADLEY

BATTERY, 3 V, 2 PIN, DCB, REPLACEMENT BATTERY
Buy Surplus As Low As
CAN$49.18
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.69
ABB THOMAS & BETTS NH362MH
NH362MH

ABB THOMAS & BETTS

LUMACELL

EMERGENCY LIGHT BATTERY PACK 6VAC 5.4W
Buy Surplus As Low As
CAN$152.01
Repair Yours
CAN$250.00
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.77
IN STOCK!
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$275.70
MOLEX 59220
59220

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA BLUE
Buy Surplus As Low As
CAN$74.51
IN STOCK!
RADWELL VERIFIED SUBSTITUTE LCR6V6.5ML/2-SUB
LCR6V6.5ML/2-SUB

RADWELL VERIFIED SUBSTITUTE

REPLACEMENT OF MATSUSHITA ELECTRIC LCR6V6.5ML/2, BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F ...
Buy New
CAN$29.81
BEST VALUE
EMPIRE NP36-6
NP36-6

EMPIRE

DISCONTINUED BY MANUFACTURER, RECHARGEABLE BATTERY, 6V, 36AH
Buy Surplus As Low As
CAN$35.77
IN STOCK!
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$93.89
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!