Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0286

KEY0286

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0286
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$88.26
Save as much as 52%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0286
  • KEY
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0286
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0286, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.90
SKU: 119388930
Save Up To CAN$17.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.63
SKU: 119388931
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$49.18
SKU: 119388932
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.71
SKU: 119388933
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0286, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND PNL23706
PNL23706

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$137.10
INGERSOLL RAND CPT1250
CPT1250

INGERSOLL RAND

TRANE

CAPACITOR,FAN POWERED,370 V, 20MF
Buy Surplus As Low As
CAN$120.71
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$43.22
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ALLEN BRADLEY 80168-073-02-R
80168-073-02-R

ALLEN BRADLEY

BATTERY, 3 V, 2 PIN, DCB, REPLACEMENT BATTERY
Buy Surplus As Low As
CAN$49.18
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.43
Repair Yours
Contact Us
METTLER TOLEDO 0964-0004-000
0964-0004-000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, INDUSTRIAL, BATTERY PACK, HEAVY DUTY, 10AH, 12VDC, PANEL MOUNT, 8 PIN ...
Buy Surplus As Low As
CAN$178.83
Repair Yours
CAN$250.00
IN STOCK!
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$43.22
MATSUSHITA ELECTRIC 44A747665-001R03
44A747665-001R03

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$67.06
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
ALERTON ACM-BATT
ACM-BATT

ALERTON

BATTERY FOR BUILDING CONTROL
Buy Surplus As Low As
CAN$403.86
METTLER TOLEDO 0964-0007-8000
0964-0007-8000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, HEAVY-DUTY BATTERY PACK, MODEL 0964, 13.6 MAX VOLTS, 0.895 MAX AMPS
Buy Surplus As Low As
CAN$581.20
Repair Yours
CAN$420.39
MK BATTERY M40-12-SLD-M
M40-12-SLD-M

MK BATTERY

INUDSTRIAL BATTERY, DEEP CYCLE SEALED, 12 VOLTS, 45AH
Buy Surplus As Low As
CAN$281.66
IN STOCK!
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,414.25
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.73
EATON CORPORATION PWHR12330W4FR
PWHR12330W4FR

EATON CORPORATION

POWERWARE CORP

BATTERY, HIGH RATE, LONG LIFE,12V, 330W, SEALED LEAD ACID,
Buy Surplus As Low As
CAN$409.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!