Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0865

KEY0865

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0865
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$17.42
Save as much as 52%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0865
  • KEY
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0865
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0865, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$14.31
SKU: 119356046
Save Up To CAN$3.11!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$11.20
SKU: 119356047
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.73
SKU: 119356048
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.85
SKU: 119356049
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0865, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND PNL21537
PNL21537

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$1,027.24
INGERSOLL RAND VAL7115
VAL7115

INGERSOLL RAND

TRANE

THERMOSTATIC EXPANSION VALVE
Buy Surplus As Low As
CAN$212.33
Repair Yours
CAN$254.49
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$49.34
Repair Yours
Contact Us
ALLEN BRADLEY 80168-073-02-R
80168-073-02-R

ALLEN BRADLEY

BATTERY, 3 V, 2 PIN, DCB, REPLACEMENT BATTERY
Buy Surplus As Low As
CAN$49.34
YAMAHA KR4-M4251-000
KR4-M4251-000

YAMAHA

DISCONTINUED BY MANUFACTURER, BATTERY, 3.6V, 2000MAH
Buy Surplus As Low As
CAN$197.37
IN STOCK!
TYCO 2081-9296
2081-9296

TYCO

SIMPLEXGRINNELL

FIRE ALARM CONTROL PANEL BATTERY, 12V, 50AH, 9.04"L X 5.45"D X 8.15"H
Buy Surplus As Low As
CAN$340.92
BOSCH BAT026
BAT026

BOSCH

POWER TOOL BATTERY 18V 2.4AH
Buy Surplus As Low As
CAN$82.24
Repair Yours
Contact Us
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$191.39
IN STOCK!
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$74.76
IN STOCK!
ZEBRA NTN5451B
NTN5451B

ZEBRA

MOTOROLA SOLUTIONS

BATTERY REPLACEMENT NICD 1100MAH 10V
Buy Surplus As Low As
CAN$29.91
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$68.78
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
RADWELL VERIFIED SUBSTITUTE LCR6V6.5ML/2-SUB
LCR6V6.5ML/2-SUB

RADWELL VERIFIED SUBSTITUTE

REPLACEMENT OF MATSUSHITA ELECTRIC LCR6V6.5ML/2, BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F ...
Buy New
CAN$29.91
BEST VALUE
CORVUS AT6500-100V-4T-ACGT-PM
AT6500-100V-4T-ACGT-PM

CORVUS

LITHIUM POLYMER BATTERY, VOLTAGE, 76.8-100.8VDC, 150
Buy Surplus As Low As
CAN$4,496.23
IN STOCK!
EMERSON 107516
107516

EMERSON

BATTERY CHARGER, FOR 107724 BATTERY UNIT
Buy Surplus As Low As
CAN$349.89
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$46.35
ENERSYS NP55-12BFR
NP55-12BFR

ENERSYS

BATTERY, SEALED LEAD, 12V, 55AH
Buy Surplus As Low As
CAN$316.99
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!