Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0915

KEY0915

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0915
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$7.48
Save as much as 47%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0915
  • KEY
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0915
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0915, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.73
SKU: 119382003
Save Up To CAN$0.75!
Must Purchase Minimum Quantity Of 250
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.27
SKU: 119382004
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.58
SKU: 119382005
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.16
SKU: 119382006
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0915, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND FLR6189
FLR6189

INGERSOLL RAND

TRANE

HVAC FILTER
Buy Surplus As Low As
CAN$292.50
INGERSOLL RAND THT1998
THT1998

INGERSOLL RAND

TRANE

THERMOSTAT, HVAC PART
Buy Surplus As Low As
CAN$152.16
Repair Yours
CAN$251.43
GENSPEC GR12V18
GR12V18

GENSPEC

BATTERY SEALED RECHARGEABLE LEAD ACID 12V 17/18AH
Buy Surplus As Low As
CAN$310.23
ISOTIP 7833
7833

ISOTIP

NICKEL CADMIUM-NICAD BATTERY PACK, BATTERY VOLTAGE:2.4V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY ...
Buy Surplus As Low As
CAN$44.32
CASIL CA1270
CA1270

CASIL

BATTERY, 7AH CAPACITY, 12VDC, SEALED LEAD ACID, F2 0.25IN TERMINALS
Buy Surplus As Low As
CAN$42.84
IN STOCK!
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.64
ENERGIZER EN90-12-EACH
EN90-12-EACH

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V EACH
Buy Surplus As Low As
CAN$0.52
IN STOCK!
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.09
Repair Yours
Contact Us
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
SECURITY ACCESS CONTROL SYS GB18-12
GB18-12

SECURITY ACCESS CONTROL SYS

SECURITY BATTERY, GB18-12, 12V18AH/20HR
Buy Surplus As Low As
CAN$77.00
STANDARD PRODUCTS INC 57341
57341

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$258.52
IN STOCK!
HEIL TEMPSTAR 21006406
21006406

HEIL TEMPSTAR

CO AC/DC BATT BACKUP-INTCONECT
Buy Surplus As Low As
CAN$70.91
EAGLE PICHER CF-6V33
CF-6V33

EAGLE PICHER

BATTERY, CAREFREE CF SERIES, LEAD ACID, 33 AH CAPACITY, 6 VDC, RECTANGULAR
Buy Surplus As Low As
CAN$121.14
METTLER TOLEDO 0964-0007-8000
0964-0007-8000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, HEAVY-DUTY BATTERY PACK, MODEL 0964, 13.6 MAX VOLTS, 0.895 MAX AMPS
Buy Surplus As Low As
CAN$576.14
Repair Yours
CAN$416.73
DANAHER MOTION BRN-1001
BRN-1001

DANAHER MOTION

BRONCO

BATTERY, 121AH, 12V, AGM
Buy Surplus As Low As
CAN$260.00
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$70.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!