Home
 > 
Building Maintenance
 > 
Paint
 > 
INGERSOLL RAND
 > 
TRANE
 > 
PAI0309

PAI0309

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND PAI0309
representative photo
click to zoom
Weight: 5.90 kgs
Estimated Value - CAN$256.95
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • PAI0309
  • PAINT DARK BROWN 12OZ SPRAYCAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PAI0309
CategoryBuilding Maintenance
SubcategoryPaint
If you need a specific firmware or series relating to PAI0309, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$206.14
SKU: 119345500
Save Up To CAN$50.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$161.49
SKU: 119345501
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$140.55
SKU: 119345502
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$128.59
SKU: 119345503
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PAI0309, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND CNT2446
CNT2446

INGERSOLL RAND

TRANE

CONTROL, HVAC PART
Buy Surplus As Low As
CAN$1,140.88
INGERSOLL RAND PNL18437
PNL18437

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$195.88
VARTA BATTERIES CR2450
CR2450

VARTA BATTERIES

BATTERY, COIN CELL, 3V, LITHIUM
Buy Surplus As Low As
CAN$7.79
IN STOCK!
YUASA NP4-6
NP4-6

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:4AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:SOLDER TAB; ...
Buy Surplus As Low As
CAN$29.91
IN STOCK!
CASIL CA-1240
CA-1240

CASIL

BATTERY, SEALED, LEAD, ACID, 12V, 4AH, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
TYCO 2081-9287
2081-9287

TYCO

SIMPLEXGRINNELL

12V 25AH 6.54"LX6.89"DX4.95"H
Buy Surplus As Low As
CAN$146.53
CASIL CA1270
CA1270

CASIL

BATTERY, 7AH CAPACITY, 12VDC, SEALED LEAD ACID, F2 0.25IN TERMINALS
Buy Surplus As Low As
CAN$43.36
IN STOCK!
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$40.37
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.26
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$2,471.66
IN STOCK!
EATON CORPORATION 2 2710 904 000
2 2710 904 000

EATON CORPORATION

CEAG

DISCONTINUED BY MANUFACTURER, BATTERY SET, TYPE 2710-3, WITH LED DISPLAY AND MICROPROCESSOR-MONITORI ...
Buy Surplus As Low As
CAN$1,121.44
IN STOCK!
PRIORITYSTART PSI-12V-PROMAX-HOLSTER
PSI-12V-PROMAX-HOLSTER

PRIORITYSTART

12-VOLT PROMAX AUTOMATIC BATTERY PROTECTOR, BUNDLE WITH HOLSTER
Buy Surplus As Low As
CAN$200.36
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
PORTALAC GT12080-HG
GT12080-HG

PORTALAC

RECHARGEABLE BATTERY, 12 V, 8 AH, F2 TERMINAL
Buy Surplus As Low As
CAN$53.83
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$194.38
UPS BATTERY SBH 300-12
SBH 300-12

UPS BATTERY

REPLACEMENT BATTERY, 12V, 9AH, F2
Buy Surplus As Low As
CAN$40.00
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,419.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!