Home
 > 
Building Maintenance
 > 
Container
 > 
INGERSOLL RAND
 > 
TRANE
 > 
PAN1544

PAN1544

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND PAN1544
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$329.88
Save as much as 56%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • PAN1544
  • VERTICAL DRAIN PAN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PAN1544
CategoryBuilding Maintenance
SubcategoryContainer
If you need a specific firmware or series relating to PAN1544, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$248.12
SKU: 41811002
Save Up To CAN$81.75!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$195.00
SKU: 41811003
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$169.89
SKU: 41811004
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$153.64
SKU: 41811005
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PAN1544, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND PAN1541
PAN1541

INGERSOLL RAND

TRANE

AUX VERTICAL PIPING DRAIN PAN
Buy Surplus As Low As
CAN$39.89
INGERSOLL RAND PAN1551
PAN1551

INGERSOLL RAND

TRANE

15.6X11.6 HORIZONTAL DRAIN PAN
Buy Surplus As Low As
CAN$97.50
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$192.05
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.18
Repair Yours
Contact Us
IN STOCK!
MATSUSHITA ELECTRIC LC-R0612P1
LC-R0612P1

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 12AH; BATTERY VOLTAGE:6V; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH ...
Buy Surplus As Low As
CAN$51.70
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.64
LEOCH BATTERY CORP DJW6-5.0
DJW6-5.0

LEOCH BATTERY CORP

DISCONTINUED BY MANUFACTURER, BATTERY SEALED MAINTENANCE FREE
Buy Surplus As Low As
CAN$17.73
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,462.50
IN STOCK!
GRAINGER 3TYH6
3TYH6

GRAINGER

LAB SAFETY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$158.07
MATSUSHITA ELECTRIC 44A747665-001R03
44A747665-001R03

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
ASEA BROWN BOVERI 3BSC760009R1
3BSC760009R1

ASEA BROWN BOVERI

BATTERY UNIT 20AMP 12V
Buy Surplus As Low As
CAN$390.00
Repair Yours
CAN$282.96
RADWELL RAD-SLA-0001
RAD-SLA-0001

RADWELL

BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F1 TERMINAL
Buy New
CAN$32.50
AJC BATTERY AJC-C12S
AJC-C12S

AJC BATTERY

BATTERY, SEALED LEAD ACID, VRLA, 6 VDC, 12 AH, NON-SPILLABLE
Buy Surplus As Low As
CAN$35.45
IN STOCK!
YUASA Y1.2-12
Y1.2-12

YUASA

LEAD ACID BATTERY (SLA), SEALED, RECHARGEABLE, 12V, 1.2AH
Buy Surplus As Low As
CAN$35.81
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.11
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$70.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!