Home
 > 
Building Maintenance
 > 
Sealant
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SEL0881

SEL0881

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SEL0881
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$21.51
Save as much as 64%
Last Value Update: 2023-07-14
Product Description
Warranty

Description

  • SEL0881
  • SEALANT
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SEL0881
CategoryBuilding Maintenance
SubcategorySealant
If you need a specific firmware or series relating to SEL0881, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.67
SKU: 119366883
Save Up To CAN$7.84!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.70
SKU: 119366884
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.29
SKU: 119366885
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.45
SKU: 119366886
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SEL0881, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND CPT1818
CPT1818

INGERSOLL RAND

TRANE

CABLE, WIRE
Buy Surplus As Low As
CAN$39.89
INGERSOLL RAND VAL9904
VAL9904

INGERSOLL RAND

TRANE

VALVE, CONTROL
Buy Surplus As Low As
CAN$580.57
Repair Yours
CAN$411.08
GENSPEC GR12V18
GR12V18

GENSPEC

BATTERY SEALED RECHARGEABLE LEAD ACID 12V 17/18AH
Buy Surplus As Low As
CAN$310.23
POWER SONIC BP7-12
BP7-12

POWER SONIC

BATTERY RECHARGEABLE
Buy Surplus As Low As
CAN$22.16
POWER SONIC PS12100-F2
PS12100-F2

POWER SONIC

BATTERY, SEALED RECHARGEABLE, 12VOLT, 12AMP
Buy Surplus As Low As
CAN$41.36
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.41
ALLEN BRADLEY 80168-073-02-R
80168-073-02-R

ALLEN BRADLEY

BATTERY, 3 V, 2 PIN, DCB, REPLACEMENT BATTERY
Buy Surplus As Low As
CAN$48.75
YAMAHA KR4-M4251-000
KR4-M4251-000

YAMAHA

DISCONTINUED BY MANUFACTURER, BATTERY, 3.6V, 2000MAH
Buy Surplus As Low As
CAN$195.00
IN STOCK!
DURACELL MN21
MN21

DURACELL

(PRICE/ PK OF 2)NON-RECHARGEABLE BATTERY, ALKALINE, 33 MAH, 12 V, 23A, RAISED POSITIVE AND FLAT NEGA ...
Buy Surplus As Low As
CAN$5.62
IN STOCK!
PHOENIX CONTACT QUINT-BAT/24DC/ 7.2AH
QUINT-BAT/24DC/ 7.2AH

PHOENIX CONTACT

BATTERY MODULE, LEAD AGM, VRLA TECHNOLOGY, 24 VDC, 50 AMP OUTPUT CURRENT, 7.2 AH NOMINAL CAPACITY, C ...
Buy Surplus As Low As
CAN$607.16
IN STOCK!
DURACELL CR2450
CR2450

DURACELL

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.69
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
MATSUSHITA ELECTRIC 44A747665-001R03
44A747665-001R03

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
EATON CORPORATION 2 2710 904 000
2 2710 904 000

EATON CORPORATION

CEAG

DISCONTINUED BY MANUFACTURER, BATTERY SET, TYPE 2710-3, WITH LED DISPLAY AND MICROPROCESSOR-MONITORI ...
Buy Surplus As Low As
CAN$1,107.95
IN STOCK!
ALCAD MC90P
MC90P

ALCAD

SINGLE CELL POCKET PLATE NICAD BATTERY, 1.2V, M RANGE, 9AH-335AH
Buy Surplus As Low As
CAN$301.36
SURE POWER INDUSTRIES INC 3203
3203

SURE POWER INDUSTRIES INC

BATTERY ISOLATOR, 6-50VDC, PEAK OUTPUT: 120 AMPS, DC VOLTS 6-50
Buy Surplus As Low As
CAN$311.70
AJC BATTERY AJC-C12S
AJC-C12S

AJC BATTERY

BATTERY, SEALED LEAD ACID, VRLA, 6 VDC, 12 AH, NON-SPILLABLE
Buy Surplus As Low As
CAN$35.45
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!