Home
 > 
Building Maintenance
 > 
Sealant
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SEL0885

SEL0885

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SEL0885
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$22.95
Save as much as 49%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SEL0885
  • SEALANT
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SEL0885
CategoryBuilding Maintenance
SubcategorySealant
If you need a specific firmware or series relating to SEL0885, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.08
SKU: 119354205
Save Up To CAN$2.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 119354206
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 119354207
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 119354208
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SEL0885, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE5845
SHE5845

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$237.84
INGERSOLL RAND TUB12638
TUB12638

INGERSOLL RAND

TRANE

TUBING, MACHINE PART
Buy Surplus As Low As
CAN$56.14
MATSUSHITA ELECTRIC LC-R064R5P
LC-R064R5P

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 4.5AH, QUICK CONNECT, HEIGHT:101.7MM; EXTERNAL WIDTH:48MM
Buy Surplus As Low As
CAN$38.41
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.20
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$39.89
ABB THOMAS & BETTS NH362MH
NH362MH

ABB THOMAS & BETTS

LUMACELL

EMERGENCY LIGHT BATTERY PACK 6VAC 5.4W
Buy Surplus As Low As
CAN$150.68
Repair Yours
CAN$250.00
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.09
Repair Yours
Contact Us
ACCUTRONICS 41A030BJ00001
41A030BJ00001

ACCUTRONICS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$159.55
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,462.50
IN STOCK!
ZEBRA NNTN4497CR
NNTN4497CR

ZEBRA

MOTOROLA SOLUTIONS

LITHIUM ION BATTERY, RECHARGEABLE, 7.4V, 16.21WH, IP54
Buy Surplus As Low As
CAN$84.20
IN STOCK!
PHOENIX CONTACT QUINT-BAT/24DC/ 7.2AH
QUINT-BAT/24DC/ 7.2AH

PHOENIX CONTACT

BATTERY MODULE, LEAD AGM, VRLA TECHNOLOGY, 24 VDC, 50 AMP OUTPUT CURRENT, 7.2 AH NOMINAL CAPACITY, C ...
Buy Surplus As Low As
CAN$607.16
IN STOCK!
EATON CORPORATION 101711105-002
101711105-002

EATON CORPORATION

POWERWARE CORP

101711105-002 - P-PASS CABINET
Buy Surplus As Low As
CAN$4,609.08
Repair Yours
CAN$3,300.56
MATSUSHITA ELECTRIC 13C1019
13C1019

MATSUSHITA ELECTRIC

PANASONIC

BATTERY, 3V, LITHIUM, COIN CELL, 225MAH
Buy Surplus As Low As
CAN$0.72
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.32
IN STOCK!
SECURITY ACCESS CONTROL SYS GB18-12
GB18-12

SECURITY ACCESS CONTROL SYS

SECURITY BATTERY, GB18-12, 12V18AH/20HR
Buy Surplus As Low As
CAN$77.00
ATLAS COPCO 8059093086
8059093086

ATLAS COPCO

DISCONTINUED BY MANUFACTURER, BATTERY STWRENCH, 3.75 V, 5.2 AH
Buy Surplus As Low As
CAN$236.35
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!