Home
 > 
Building Maintenance
 > 
Sealant
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SLT0038

SLT0038

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SLT0038
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$181.46
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SLT0038
  • SEALANT
  • ACCESSORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SLT0038
CategoryBuilding Maintenance
SubcategorySealant
If you need a specific firmware or series relating to SLT0038, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$146.62
SKU: 119345285
Save Up To CAN$34.84!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$115.13
SKU: 119345286
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$100.18
SKU: 119345287
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$91.21
SKU: 119345288
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SLT0038, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND TDR0486
TDR0486

INGERSOLL RAND

TRANE

TRANSDUCER,PRESSURE
Buy Surplus As Low As
CAN$112.14
Repair Yours
CAN$254.49
INGERSOLL RAND PNL20676
PNL20676

INGERSOLL RAND

TRANE

PANEL, ACCESSORY
Buy Surplus As Low As
CAN$581.65
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$194.38
DURACELL PC903
PC903

DURACELL

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY, 7.5V, LANTERN; BATTERY SIZE CODE:LANTERN; BATTERY CA ...
Buy Surplus As Low As
CAN$52.33
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.83
Repair Yours
Contact Us
IN STOCK!
POWER SONIC PS12100-F2
PS12100-F2

POWER SONIC

BATTERY, SEALED RECHARGEABLE, 12VOLT, 12AMP
Buy Surplus As Low As
CAN$41.87
TSC 117178-001
117178-001

TSC

PRINTRONIX

PROM DCU V 3040 2.2AH 3.6V
Buy Surplus As Low As
CAN$34.39
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$40.37
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.71
ABB THOMAS & BETTS CE1-5BL
CE1-5BL

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 6V MAINTENANCE FREE
Buy Surplus As Low As
CAN$11.41
Repair Yours
Contact Us
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$74.76
IN STOCK!
TE CONNECTIVITY LSLA4-5-12
LSLA4-5-12

TE CONNECTIVITY

SCHAEVITZ LUCAS

RECHARGABLE BATTERY 4.5AH 12V 20HR
Buy Surplus As Low As
CAN$115.13
EATON CORPORATION 2 2710 904 000
2 2710 904 000

EATON CORPORATION

CEAG

DISCONTINUED BY MANUFACTURER, BATTERY SET, TYPE 2710-3, WITH LED DISPLAY AND MICROPROCESSOR-MONITORI ...
Buy Surplus As Low As
CAN$1,121.44
IN STOCK!
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
EMERSON 107516
107516

EMERSON

BATTERY CHARGER, FOR 107724 BATTERY UNIT
Buy Surplus As Low As
CAN$349.89
POW-R-SURGE BATTERIES 24AGM
24AGM

POW-R-SURGE BATTERIES

BATTERY, 12V, 24 AGM, 79AH
Buy Surplus As Low As
CAN$360.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!