Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP0628

SUP0628

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP0628
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$736.44
Save as much as 56%
Last Value Update: 2019-11-07
Product Description
Warranty

Description

  • SUP0628
  • SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP0628
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP0628, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$552.70
SKU: 119376202
Save Up To CAN$183.75!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$433.66
SKU: 119376203
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$377.03
SKU: 119376204
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$342.76
SKU: 119376205
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP0628, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND KIT9468
KIT9468

INGERSOLL RAND

TRANE

CRA KIT
Buy Surplus As Low As
CAN$402.37
INGERSOLL RAND KIT14807
KIT14807

INGERSOLL RAND

TRANE

ELECTRODE KIT, INCL FLAME SNSR
Buy Surplus As Low As
CAN$156.48
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$98.36
EATON CORPORATION 101615015-001
101615015-001

EATON CORPORATION

POWERWARE CORP

DISCONTINUED BY MANUFACTURER, BATTERY CABINET
Buy Surplus As Low As
CAN$1,415.74
Repair Yours
CAN$807.55
IN STOCK!
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.65
Repair Yours
Contact Us
IN STOCK!
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$49.18
Repair Yours
Contact Us
ABB THOMAS & BETTS NH362MH
NH362MH

ABB THOMAS & BETTS

LUMACELL

EMERGENCY LIGHT BATTERY PACK 6VAC 5.4W
Buy Surplus As Low As
CAN$152.01
Repair Yours
CAN$250.00
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.86
IN STOCK!
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$190.75
IN STOCK!
KEYSIGHT TECHNOLOGIES E1779A
E1779A

KEYSIGHT TECHNOLOGIES

KEYSIGHT AGILENT HP

BATTERY PACK 19.2V NICAD RECHARGABLE
Buy Surplus As Low As
CAN$1,654.18
Repair Yours
CAN$1,219.65
INTERSTATE BATTERIES RAD1045
RAD1045

INTERSTATE BATTERIES

BATTERY 7.2V 1300MAH NIMH FOR 2WAY RADIO
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$275.70
DEMATIC ASR-C12-680F
ASR-C12-680F

DEMATIC

BARRETT ELECTRONICS

INDUSTRIAL BATTERY CHARGER 24VDC
Buy Surplus As Low As
CAN$624.42
Repair Yours
CAN$516.41
SANYO CR2450
CR2450

SANYO

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$219.07
ABB THOMAS & BETTS RG362MT9W
RG362MT9W

ABB THOMAS & BETTS

LUMACELL

DISCONTINUED BY MANUFACTURER, EMERGANCY LIGHT, 2 HEAD
Buy Surplus As Low As
CAN$357.66
Repair Yours
CAN$262.39
YUASA Y1.2-12
Y1.2-12

YUASA

LEAD ACID BATTERY (SLA), SEALED, RECHARGEABLE, 12V, 1.2AH
Buy Surplus As Low As
CAN$35.21
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!