Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP1427

SUP1427

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP1427
representative photo
click to zoom
Weight: 11.34 kgs
Estimated Value - CAN$1,655.12
Save as much as 56%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SUP1427
  • ANGLE FAN SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP1427
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP1427, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,243.49
SKU: 119382829
Save Up To CAN$411.63!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$973.52
SKU: 119382830
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$846.48
SKU: 119382831
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$769.66
SKU: 119382832
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP1427, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND BRG1284
BRG1284

INGERSOLL RAND

TRANE

BEARING, ACCESSORY
Buy Surplus As Low As
CAN$2,221.81
INGERSOLL RAND TMR0099
TMR0099

INGERSOLL RAND

TRANE

DELAY TIMER
Buy Surplus As Low As
CAN$39.89
Repair Yours
CAN$251.43
POWER SONIC PS1242
PS1242

POWER SONIC

SEALED LEAD-ACID BATTERIES
Buy Surplus As Low As
CAN$124.09
ENERWATT WP5-12
WP5-12

ENERWATT

BATTERY, HIGH RATE,12V, 5AH, 21W/CELL/1.67V, 90X70X101MM, F2 TERMINALS, UB1250EBALT1
Buy Surplus As Low As
CAN$47.27
TOSHIBA ER17500V/3.6V
ER17500V/3.6V

TOSHIBA

DISCONTINUED BY MANUFACTURER, BATTERY, - 3.6V, LITHIUM, 3600 MAH, W/ WIRE LEADS, CONNECTOR LITHLS 17 ...
Buy Surplus As Low As
CAN$39.89
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.64
TYCO 2081-9296
2081-9296

TYCO

SIMPLEXGRINNELL

FIRE ALARM CONTROL PANEL BATTERY, 12V, 50AH, 9.04"L X 5.45"D X 8.15"H
Buy Surplus As Low As
CAN$336.82
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
CSB BATTERY GP6120
GP6120

CSB BATTERY

LEAD ACID BATTERY, QUICK CONNECT, 6V, 12AH
Buy Surplus As Low As
CAN$29.55
IN STOCK!
HAZE BATTERY HZS12-3.3
HZS12-3.3

HAZE BATTERY

BATTERY SEALED LEAD ACID 3.3AH 12V
Buy Surplus As Low As
CAN$17.73
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,462.50
IN STOCK!
GRAINGER 3TYH6
3TYH6

GRAINGER

LAB SAFETY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$158.07
DANTONA COMP-322
COMP-322

DANTONA

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$22.16
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
AJC BATTERY AJC-D35S
AJC-D35S

AJC BATTERY

BATTERY, VRLA, 12 VDC, 35 AH, 10 HOUR, SEALED LEAD ACID, NB TERMINAL
Buy Surplus As Low As
CAN$57.61
POWER RITE PRB64
PRB64

POWER RITE

EMERGENCY LIGHT BATTERY, 6V4.5AH/20HR
Buy Surplus As Low As
CAN$31.02
EAGLE PICHER CF-6V33
CF-6V33

EAGLE PICHER

BATTERY, CAREFREE CF SERIES, LEAD ACID, 33 AH CAPACITY, 6 VDC, RECTANGULAR
Buy Surplus As Low As
CAN$121.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!