Home
 > 
Building Maintenance
 > 
Building Material
 > 
INGERSOLL RAND
 > 
TRANE
 > 
SUP3278

SUP3278

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND SUP3278
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$110.33
Save as much as 51%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • SUP3278
  • FILTER TRACK SUPPORT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SUP3278
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to SUP3278, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$90.01
SKU: 119438713
Save Up To CAN$20.32!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$71.77
SKU: 119438714
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$61.31
SKU: 119438715
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$56.82
SKU: 119438716
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SUP3278, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND SHE5971
SHE5971

INGERSOLL RAND

TRANE

SHEAVE, ACCESSORY
Buy Surplus As Low As
CAN$53.83
INGERSOLL RAND SUP4110
SUP4110

INGERSOLL RAND

TRANE

INNER DOOR SUPPORT
Buy Surplus As Low As
CAN$5.54
SOURCE SUPPLY LS39964
LS39964

SOURCE SUPPLY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$215.32
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$134.57
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.18
Repair Yours
Contact Us
ALLEN BRADLEY 1609-SBAT
1609-SBAT

ALLEN BRADLEY

BATTERY, BULLETIN 1609, UPS, 12 VDC, STANDARD TEMPERATURE 32...104 F (0...40 C)
Buy Surplus As Low As
CAN$97.19
IN STOCK!
SONY 1-756-541-11
1-756-541-11

SONY

BATTERY HOLDER W/TERMINAL
Buy Surplus As Low As
CAN$43.36
IN STOCK!
ENERSYS 6-OPZS-420
6-OPZS-420

ENERSYS

HAWKER

BATTERY SINGLE CELL LEAD ACID 2V 468AMP HOUR
Buy Surplus As Low As
CAN$372.32
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$276.62
DEMATIC ASR-C12-680F
ASR-C12-680F

DEMATIC

BARRETT ELECTRONICS

INDUSTRIAL BATTERY CHARGER 24VDC
Buy Surplus As Low As
CAN$626.51
Repair Yours
CAN$518.14
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
EMPIRE NP36-6
NP36-6

EMPIRE

DISCONTINUED BY MANUFACTURER, RECHARGEABLE BATTERY, 6V, 36AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
ABB THOMAS & BETTS RG362MT9W
RG362MT9W

ABB THOMAS & BETTS

LUMACELL

DISCONTINUED BY MANUFACTURER, EMERGANCY LIGHT, 2 HEAD
Buy Surplus As Low As
CAN$358.86
Repair Yours
CAN$263.27
HEIL TEMPSTAR 21006406
21006406

HEIL TEMPSTAR

CO AC/DC BATT BACKUP-INTCONECT
Buy Surplus As Low As
CAN$71.77
AJC BATTERY AJC-D35S
AJC-D35S

AJC BATTERY

BATTERY, VRLA, 12 VDC, 35 AH, 10 HOUR, SEALED LEAD ACID, NB TERMINAL
Buy Surplus As Low As
CAN$58.31
STREAMLIGHT STR90339
STR90339

STREAMLIGHT

BATTERY SURVIVOR & KNUCKLEHEAD NIMH COMPATIBLE WITH SURVIVOR (NOT SURVIVOR X) / KNUCKLEHEAD & KN ...
Buy Surplus As Low As
CAN$50.84
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!