Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
2HBQ-1

2HBQ-1

Manufactured by ITT C&K

ITT 2HBQ-1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$134.43
Save as much as 52%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 2HBQ1
  • SNAP ACTION SWITCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2HBQ-1
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 2HBQ-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$107.84
SKU: 95743170
Save Up To CAN$26.59!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$82.73
SKU: 95743171
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$72.39
SKU: 95743172
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$65.00
SKU: 95743173
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2HBQ-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT 2HBN-5
2HBN-5

ITT

C&K

SNAP ACTION SWITCH
Buy Surplus As Low As
CAN$109.32
ITT 2HBR5-5
2HBR5-5

ITT

C&K

SNAP ACTION SWITCH
Buy Surplus As Low As
CAN$248.18
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.60
IN STOCK!
SELECTA SS514-BG
SS514-BG

SELECTA

TOGGLE SWITCH
Buy Surplus As Low As
CAN$11.27
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.64
IN STOCK!
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
GAYNOR SS206A
SS206A

GAYNOR

TOGGLE SWITCH 10A 250VAC
Buy Surplus As Low As
CAN$6.58
CARLING SWITCH SW7-W-5A
SW7-W-5A

CARLING SWITCH

TOGGLE SWITCH MINIATURE 6A 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$7.52
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.76
NKK SS22SBH2
SS22SBH2

NKK

SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-NONE-ON; SWITCH ...
Buy Surplus As Low As
CAN$2.84
IN STOCK!
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SALECOM ELECTRONICS CO T80-R
T80-R

SALECOM ELECTRONICS CO

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 5AMP, 28VDC, 125 VAC, MINIATURE
Buy Surplus As Low As
CAN$33.98
NTE 54-336
54-336

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.52
NTE 54-340
54-340

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE 3PDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.25
NTE 54-305PC
54-305PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SPDT 5A 120VAC (ON)-OFF-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$2.11
SENSATA TECHNOLOGIES T11-8335
T11-8335

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH .75AMP 125VAC
Buy Surplus As Low As
CAN$20.68
BIMBA MRS-.087-BL-24
MRS-.087-BL-24

BIMBA

MAGNETIC REED SWITCH, PIG TAIL LEAD, 6-24 VOLTS, 500 MA MAX, 1.0 MS ACTUATING TIME AVERAGE
Buy Surplus As Low As
CAN$76.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!