Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
ITT
 > 
C&K
 > 
DM22J12B205DQ

DM22J12B205DQ

Manufactured by ITT C&K

ITT DM22J12B205DQ
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$31.94
Save as much as 47%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • DM22J12B205DQ
  • ROCKER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DM22J12B205DQ
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to DM22J12B205DQ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$29.03
SKU: 233330522
Save Up To CAN$2.90!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.92
SKU: 233330523
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.93
SKU: 233330524
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.94
SKU: 233330525
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DM22J12B205DQ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT DM115742-5075-FR022
DM115742-5075-FR022

ITT

C&K

DM115742-5075-FR022
ITT DM22J12G205DQ
DM22J12G205DQ

ITT

C&K

DM22J12G205DQ
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.94
IN STOCK!
SELECTA SS509-BG
SS509-BG

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.56
NTE 54-312
54-312

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$110.65
EATON CORPORATION 8530K3
8530K3

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH ON-OFF
Buy Surplus As Low As
CAN$17.94
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$51.14
IN STOCK!
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.07
MARQUARDT 1835-3114
1835-3114

MARQUARDT

TOGGLE SWITCH 16AMP 250VAC ILLUMINATED AMBER
Buy Surplus As Low As
CAN$17.94
Repair Yours
Contact Us
IN STOCK!
APEM COMPONENT 5639A9
5639A9

APEM COMPONENT

TOGGLE SW, SPDT, 6A, 125V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATI ...
Buy Surplus As Low As
CAN$22.43
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$82.24
NTE 54-332
54-332

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.66
ZF FRIEDRICHSHAFEN E51/F51
E51/F51

ZF FRIEDRICHSHAFEN

CHERRY CORP

DISCONTINUED BY MANUFACTURER, SWITCH, WITH DETACHABLE LEVER ROD
Buy Surplus As Low As
CAN$71.77
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.18
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$228.77
BOURNS 83A1AB28J10
83A1AB28J10

BOURNS

PRECISION POTENTIOMETER
Buy Surplus As Low As
CAN$7.23
Repair Yours
Contact Us
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!