Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
ITT
 > 
C&K
 > 
DM62J12S205PQ

DM62J12S205PQ

Manufactured by ITT C&K

ITT DM62J12S205PQ
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$19.44
Save as much as 49%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • DM62J12S205PQ
  • SWITCH
  • ROCKER
  • DPST
  • 10A
  • 250A
  • BLACK
  • ILLUMINATION:NON ILLUMINATED
  • CONTACT CONFIGURATION:DPST
  • SWITCH OPERATION:ON-OFF
  • ACTUATOR / CAP COLOUR:BLACK
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT CURRENT MAX:10A
  • CONTACT VOLTAGE AC NOM:250VROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DM62J12S205PQ
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to DM62J12S205PQ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$16.45
SKU: 175943001
Save Up To CAN$2.99!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.50
SKU: 175943002
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.86
SKU: 175943003
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.87
SKU: 175943004
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DM62J12S205PQ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT DM1154400013FR022
DM1154400013FR022

ITT

C&K

D-SUB REMOVABLE CONTACTS FOR COMBO CONNECTORS
Buy Surplus As Low As
CAN$46.35
ITT GSPTS005702
GSPTS005702

ITT

C&K

TACT 3.6 X 3.5, 1.25 MM H, 250GF, G LEADS, PEGS, NO GROUND P
Buy Surplus As Low As
CAN$0.39
NKK B29AH
B29AH

NKK

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Buy Surplus As Low As
CAN$11.66
SELECTA SS219-BG
SS219-BG

SELECTA

TOGGLE SWITCH 4PDT 2POSITION ON-ON
Buy Surplus As Low As
CAN$49.34
IN STOCK!
CARLING SWITCH MS35059-23
MS35059-23

CARLING SWITCH

CARLING SWITCH , MS35059-23, MS3505923, TOGGLE SWITCH, 2POSITION
Buy Surplus As Low As
CAN$17.94
APEX TOOLS 9218
9218

APEX TOOLS

GEARWRENCH

DISCONTINUED BY MANUFACTURER, ADPTR 3/8DR X 1/2 GEAR WR
Buy Surplus As Low As
CAN$16.45
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.71
Repair Yours
Contact Us
TE CONNECTIVITY FTR0904
FTR0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDP, 6A, 125V, SWITCH OPERATION:ON-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$44.86
NKK M2025SS1W03
M2025SS1W03

NKK

TOGGLE SWITCH, DPDT, VERT, ON-MOM; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-(ON) ; CONTACT VO ...
Buy Surplus As Low As
CAN$9.87
REGAL REXNORD 0092-0001
0092-0001

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 2 POSITION, 20 AMP, 250 VAC
Buy Surplus As Low As
CAN$17.94
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.56
IN STOCK!
SEAWARD 71137
71137

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.45
Repair Yours
Contact Us
NTE 54-344
54-344

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE 4PDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$19.44
NTE 54-304PC
54-304PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SPDT 5A 120VAC ON-OFF-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$2.20
NTE 54-312PC
54-312PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 5A 120VAC ON-NONE-ON EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$8.71
IN STOCK!
NTE 54-314
54-314

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$62.80
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$228.77
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!