Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
ITT
 > 
C&K
 > 
L103011TS03B

L103011TS03B

Manufactured by ITT C&K

ITT L103011TS03B
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$32.99
Save as much as 49%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • L103011TS03B
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #L103011TS03B
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to L103011TS03B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ITT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$28.68
SKU: 233331465
Save Up To CAN$4.30!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 233331466
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 233331467
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.73
SKU: 233331468
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to L103011TS03B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ITT L102121SS03B
L102121SS03B

ITT

C&K

SLIDE
ITT EDGSC1 LFG
EDGSC1 LFG

ITT

C&K

EDGSC1 LFG
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.60
IN STOCK!
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
GAYNOR SS206A
SS206A

GAYNOR

TOGGLE SWITCH 10A 250VAC
Buy Surplus As Low As
CAN$6.58
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.73
MCM ELECTRONICS 26-030
26-030

MCM ELECTRONICS

SWITCH OPERATION:-; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTA ...
Buy Surplus As Low As
CAN$2.40
REGAL REXNORD 0801-1310
0801-1310

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH
Buy Surplus As Low As
CAN$10.64
IN STOCK!
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.25
IN STOCK!
EATON CORPORATION 9507
9507

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$47.27
IN STOCK!
NTE 54-344
54-344

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE 4PDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$19.20
NTE 54-327
54-327

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.25
SENSATA TECHNOLOGIES T11-8335
T11-8335

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH .75AMP 125VAC
Buy Surplus As Low As
CAN$20.68
SIEMENS BPW-33
BPW-33

SIEMENS

PHOTODIODE SILICON
Buy Surplus As Low As
CAN$0.36
IN STOCK!
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$42.84
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!